EN
  • EN
  • DE

LE2464CXATBG

Part No LE2464CXATBG
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 6WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 6-WLCSP (1.2x0.80)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-XFBGA, WLCSP
Case / Package 6-WLCSP (1.2x0.80)
Family Name LE2464
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number LE2464CXATBGOSTR, LE2464CXATBGOSCT, LE2464CXATBG-ND, LE2464CXATBGOSDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876965-LE2464CXATBG
Ultra Librarian 3D Model Ultra Librarian LE2464CXATBG CAD Model

Description

Introducing the LE2464CXATBG by ON Semiconductor

The LE2464CXATBG is a cutting-edge component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for a wide range of electronic applications. The LE2464CXATBG is crafted with precision engineering to ensure superior performance and longevity, making it an ideal choice for professionals and enthusiasts alike who demand the best in their electronic components.

Product Features

  • High-Performance Architecture: The LE2464CXATBG is built on an advanced architecture that ensures fast and efficient operation, making it suitable for high-speed applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, which helps in reducing the overall energy costs for systems in which it is used.
  • Durability: ON Semiconductor has a reputation for producing robust components, and the LE2464CXATBG is no exception. It is constructed to withstand harsh conditions and provide consistent performance over a long lifespan.
  • Compact Design: The device comes in a compact package, allowing it to fit into tight spaces and enabling designers to create more streamlined and space-efficient designs.

Applications

The versatility of the LE2464CXATBG makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive systems
  • Power management circuits
  • Consumer electronics
  • Telecommunication infrastructure
  • Industrial controls

Quality and Reliability

ON Semiconductor is renowned for its stringent quality control processes, and the LE2464CXATBG is subject to rigorous testing to ensure it meets the highest standards of quality and reliability. Customers can trust this product to perform consistently in the most demanding situations.

Conclusion

Whether you are developing a new project or upgrading an existing system, the LE2464CXATBG from ON Semiconductor offers the performance, efficiency, and reliability you need. With its robust features and versatile applications, this component is an excellent choice for designers and engineers looking to push the boundaries of technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,490 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess