EN
  • EN
  • DE

SST39WF1601-70-4I-B3KE-T

Part No SST39WF1601-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 40µs
Access Time 70 ns
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA
Base Product Number SST39WF1601
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254361-SST39WF1601-70-4I-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39WF1601-70-4I-B3KE-T CAD Model

Description

Microchip Technology SST39WF1601-70-4I-B3KE-T Flash Memory

The SST39WF1601-70-4I-B3KE-T is a high-performance, dual-bank, 16-Mbit Flash memory device from Microchip Technology's renowned SST39 series. This non-volatile memory module is designed to offer reliability and flexibility for a wide range of applications including embedded systems, computing, telecommunications, and digital consumer electronics.

Key Features

  • Memory Capacity: The device offers a total storage capacity of 16 Mbit, organized as 1M x16, which is suitable for storing boot code, firmware, and data that require frequent updating.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, making it compatible with low-power applications and ensuring energy efficiency.
  • Performance: With an access time of 70ns, the SST39WF1601 provides fast read operations, which is crucial for applications that require quick access to stored data.
  • Dual-Bank Architecture: The dual-bank structure allows for simultaneous read and write operations, enhancing the overall system performance by allowing code execution while writing to the other bank.
  • Temperature Range: This device operates over an industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Package: The SST39WF1601 comes in a 48-WFBGA (Wafer Level Fine Pitch Ball Grid Array) package, which is known for its small footprint and suitability for space-constrained applications.
  • Endurance: It has a minimum endurance of 100,000 cycles per block, ensuring a long operational lifespan for applications that require frequent data updates.

Applications

The versatile nature of the SST39WF1601-70-4I-B3KE-T makes it an ideal choice for a variety of applications. Its robustness and reliability suit it for use in embedded systems that require a dependable non-volatile memory solution. Its speed and efficiency make it a good fit for computing devices and telecommunications equipment, while its durability is perfect for consumer electronics that must operate in a range of environmental conditions.

In summary, the SST39WF1601-70-4I-B3KE-T from Microchip Technology is a feature-rich Flash memory device that offers the perfect blend of performance, reliability, and versatility for designers looking to integrate a solid memory component into their systems.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess