EN
  • EN
  • DE

SST89V564RD-33-C-PI

Part No SST89V564RD-33-C-PI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193715-SST89V564RD-33-C-PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST89V564RD-33-C-PI CAD Model

Description

Microchip Technology SST89V564RD-33-C-PI Microcontroller

The SST89V564RD-33-C-PI is a high-performance, 8-bit microcontroller produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the FlashFlex family, designed to offer designers a robust platform for versatile and cost-effective embedded designs.

Key Features

  • CPU Core: The device is built around a powerful 8051-compatible CPU core, which is clocked at 33 MHz, providing a solid foundation for applications that require a balance between power consumption and processing capability.
  • Memory: It comes equipped with 64KB of on-chip flash memory, which is partitioned into 1KB sectors and 4KB blocks for flexible data storage and code protection. The flash memory is also In-System Programmable (ISP) and In-Application Programmable (IAP) via a standard SPI interface for easy updates.
  • I/O Ports: The SST89V564RD-33-C-PI offers 40 programmable I/O ports, providing ample connectivity options for interfacing with peripheral devices and other components within an embedded system.
  • Operating Voltage: This microcontroller operates at 3.3V, making it suitable for low-power applications and compatible with modern digital systems.
  • Temperature Range: It is designed to function reliably within an industrial temperature range of -40°C to +85°C, ensuring stable performance under varying environmental conditions.
  • Packaging: The device is available in a 40-pin PDIP (Plastic Dual In-line Package), which is ideal for prototyping and easy insertion into standard sockets or directly soldered onto a PCB.

Applications

With its robust feature set, the SST89V564RD-33-C-PI microcontroller is well-suited for a wide array of applications, including but not limited to industrial control systems, consumer electronics, automotive subsystems, home automation, and Internet of Things (IoT) devices. Its combination of processing power, memory capacity, and I/O options make it a versatile choice for designers looking to create sophisticated and reliable products.

Conclusion

The Microchip Technology SST89V564RD-33-C-PI microcontroller stands out as a versatile and efficient solution for a multitude of embedded applications. Its high integration, coupled with ISP and IAP capabilities, ensures that it can adapt to new challenges and evolve as the needs of the application change, making it a future-proof choice for innovative electronic designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess