EN
  • EN
  • DE

SY100E104JC-TR

Part No SY100E104JC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND QUINT 28-PLCC  /  AND/NAND Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E104
Other Names SY100E104JC TR,SY100E104JC TR,SY100E104JCTR,SY100E104JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258309-SY100E104JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E104JC-TR CAD Model

Description

The SY100E104JC-TR is a high-speed, low-power monolithic CMOS device from Microchip Technology, designed to fulfill the demanding needs of high-speed data transmission systems. This product is part of Microchip's SY100E series, which is known for its performance in applications requiring the highest speed and lowest power dissipation.

Key Features

  • Quadruple Differential Line Receiver: The SY100E104JC-TR features four differential line receivers, providing the capability to receive multiple data channels simultaneously.
  • High-Speed Performance: This device is capable of handling data rates exceeding 3 Gbps, making it suitable for high-speed communication protocols and data-intensive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100E104JC-TR operates with a minimal power dissipation, which is crucial for systems where power efficiency is a priority.
  • Internal Termination Resistors: The inclusion of internal 100 Ohm termination resistors simplifies board design by reducing the number of external components required.
  • Extended Temperature Range: The device is specified for operation over the full military temperature range of -55°C to +125°C, ensuring reliability under extreme conditions.
  • Package Options: The SY100E104JC-TR is available in a 28-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications.

Applications

The SY100E104JC-TR is ideal for a variety of applications across multiple industries. Its high-speed capabilities make it perfect for:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition and generation systems
  • Telecommunications and networking equipment
  • Military and aerospace electronics
  • Professional video equipment

Quality and Support

Microchip Technology is committed to providing high-quality products and support. The SY100E104JC-TR is backed by Microchip's technical support and reliability, ensuring that customers receive the best possible experience from design to deployment.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.3550

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess