EN
  • EN
  • DE

SY100E136JC-TR

Part No SY100E136JC-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC COUNTER UP/DOWN 6-BIT 28-PLCC  /  Counter IC Binary Counter 1 Element 6 Bit Positive Edge 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650 MHz
Trigger Type Positive Edge
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E136
Other Names SY100E136JC TR,SY100E136JC TR,SY100E136JCTR,SY100E136JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259074-SY100E136JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E136JC-TR CAD Model

Description

Microchip Technology SY100E136JC-TR

The SY100E136JC-TR from Microchip Technology is a high-speed, integrated circuit that is part of the high-performance ECLinPS MAX™ product line. This device is designed to meet the demanding requirements of communication infrastructure, test equipment, and high-speed computing systems.

Key Features

  • Functionality: The SY100E136JC-TR is a 5V ECL 6-Bit Serial/Parallel Converter that is designed to provide seamless conversion between serial and parallel data formats, thereby enhancing the flexibility and performance of digital communication systems.
  • Speed: It boasts a maximum frequency of operation that ensures rapid data processing, making it suitable for high-speed applications.
  • Temperature Range: The device operates over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Package: Enclosed in a PLCC-28 package, the SY100E136JC-TR offers a compact footprint suitable for space-constrained applications.
  • Quality: As with all Microchip products, this device is manufactured to high-quality standards, ensuring consistent performance and longevity.

Applications

The SY100E136JC-TR is versatile and can be used in a variety of applications, including:

  • High-speed data communications
  • Automated test equipment (ATE)
  • High-performance computing systems
  • Data acquisition systems
  • Telecommunications infrastructure

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 5V ±10% Operating Temperature Range -40°C to +85°C Package Type PLCC-28

With its high-speed capabilities and robust design, the Microchip SY100E136JC-TR is an excellent choice for designers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess