EN
  • EN
  • DE

SY100E151JC-TR

Part No SY100E151JC-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 28PLCC  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 1.4 GHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.46V
Current - Quiescent (Iq) 78 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100E151
Other Names SY100E151JC TR,SY100E151JC TR,SY100E151JCTR,SY100E151JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258796-SY100E151JC-TR
Ultra Librarian 3D Model Ultra Librarian SY100E151JC-TR CAD Model

Description

The SY100E151JC-TR is a high-performance, integrated circuit from Microchip Technology, designed to meet the rigorous demands of modern electronic systems. This precision engineered component is a testament to Microchip's commitment to providing innovative solutions that push the boundaries of technology.

Key Features

  • High-Speed Performance: The SY100E151JC-TR is built for speed, making it an ideal choice for applications that require rapid data processing and high-frequency operations.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains a low power profile, ensuring energy efficiency and reduced heat generation.
  • Robust Design: It is manufactured to withstand harsh industrial environments, offering reliability and longevity in a wide range of applications.
  • Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.

Applications

The SY100E151JC-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Automated test equipment
  • Networking and data communication
  • Industrial control systems

Technical Specifications

With a focus on delivering high-quality performance, the SY100E151JC-TR comes with a set of technical specifications that ensure it meets the needs of demanding applications:

  • Package: PLCC-28
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 4.2V to 5.5V
  • Advanced technology for high-speed operation

As a product from Microchip Technology, a leader in the field of microcontroller and analog semiconductors, the SY100E151JC-TR represents a blend of quality, performance, and innovation. Whether you're designing the next generation of telecommunications equipment or upgrading an industrial control system, the SY100E151JC-TR is a component that can help you achieve your design goals with efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3402 $78.3402
2+ $64.2792 $128.5584
3+ $62.2695 $186.8085
4+ $60.2610 $241.0440
5+ $58.2524 $291.2620
7+ $52.2268 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,317 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess