EN
  • EN
  • DE

SY100E155JC

Part No SY100E155JC
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 6 X 2:1 28PLCC  /  Multiplexer 6 x 2:1 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Microchip Technology
Series 100E
Package Tube
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E155
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257023-SY100E155JC
Ultra Librarian 3D Model Ultra Librarian SY100E155JC CAD Model

Description

Microchip Technology SY100E155JC: High-Speed 5V ECL Programmable Skew Clock Buffer

The SY100E155JC from Microchip Technology is a high-performance, 5V ECL programmable skew clock buffer designed to meet the rigorous demands of high-speed digital systems. This integrated circuit is part of Microchip's precision-edge product line and is geared towards applications requiring extremely low skew rates and precise clock distribution networks.

Key Features:

  • Programmable Skew: The SY100E155JC allows for precise skew adjustment, which can be programmed via external connections. This feature enables designers to fine-tune the timing of clock signals to optimize the performance of their system.
  • High-Speed Operation: This device is capable of handling clock frequencies that are essential for high-speed digital systems, ensuring that the clock distribution does not become a bottleneck in the overall system performance.
  • Low Skew Rates: With its low skew characteristics, the SY100E155JC ensures that the clock signals are distributed with minimal timing differences, which is crucial for maintaining data integrity in high-speed applications.
  • Multiple Outputs: The device features five differential PECL outputs, providing flexibility in creating multiple clock domains or distributing the clock to various parts of a system.
  • Temperature Range: The SY100E155JC is designed to operate over the full industrial temperature range, making it suitable for use in environments subject to extreme conditions.

Applications:

  • High-speed data communication and telecommunication systems
  • Automated test equipment
  • High-performance computing and data centers
  • Synchronous clock distribution networks

The SY100E155JC comes in a 28-lead PLCC package, providing a compact solution for systems where board space is at a premium. Its robust design and programmable features make it an excellent choice for engineers looking to improve the reliability and performance of their clock distribution networks. With the backing of Microchip Technology's commitment to quality and support, the SY100E155JC is an ideal solution for your timing-critical applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess