EN
  • EN
  • DE

SY100EL16VDKG-TR

Part No SY100EL16VDKG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 10-MSOP  /  Differential Receiver IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number SY100
Other Names SY100EL16VDKGTR,SY100EL16VDKG TR,SY100EL16VDKG TR,SY100EL16VDKGTR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256465-SY100EL16VDKG-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL16VDKG-TR CAD Model

Description

Microchip Technology's SY100EL16VDKG-TR: High-Speed Differential Receiver

The SY100EL16VDKG-TR from Microchip Technology is a high-performance differential receiver designed for applications that require ultra-fast data transmission and precise edge-rate control. This component is part of Microchip's SY family of products, which are known for their reliability and performance in demanding environments.

Key Features

  • High-Speed Operation: The SY100EL16VDKG-TR is capable of handling data rates up to 5 Gbps, making it suitable for high-speed data communication in networking and telecommunication systems.
  • Differential Design: Its differential inputs and outputs ensure reduced electromagnetic interference (EMI) and increased noise immunity, which is critical for maintaining signal integrity in noisy environments.
  • Power Supply Range: The device operates over a wide range of supply voltages from –4.2V to –5.5V, providing flexibility in various system designs.
  • Temperature Range: It is designed to function across an extended industrial temperature range, ensuring reliable performance in extreme conditions.
  • Package: The SY100EL16VDKG-TR comes in a compact 8-pin SOIC package, allowing for efficient use of PCB space.
  • PECL Modes: It supports both VBB referenced and internally terminated PECL modes of operation, providing versatility for different design requirements.

Applications

The SY100EL16VDKG-TR's high-speed capabilities make it an ideal choice for a variety of applications, including:

  • High-speed data transmission systems
  • Networking and telecommunication equipment
  • Automated test equipment
  • High-frequency clock distribution networks
  • Signal processing applications

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100EL16VDKG-TR is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance for critical applications. Whether you are designing a complex communication system or a high-speed data interface, the SY100EL16VDKG-TR differential receiver is designed to meet your needs with precision and durability.

For more information and to confirm specifications, please refer to the official Microchip Technology datasheets and product documentation.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess