EN
  • EN
  • DE

SY100EL29VZI-TR

Part No SY100EL29VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 20SOIC  /  Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 1.1 GHz
Trigger Type Positive Edge
Voltage - Supply -3V ~ -5.5V
Current - Quiescent (Iq) 50 mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 100EL29
Other Names SY100EL29VZI TR,SY100EL29VZI TR,SY100EL29VZITR,SY100EL29VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258785-SY100EL29VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL29VZI-TR CAD Model

Description

The SY100EL29VZI-TR from Microchip Technology is a high-performance, integrated circuit designed for use in a variety of digital applications. This device is a part of the precision-edge series and is specifically engineered to provide fast and reliable dual differential data and clock D flip-flop functionality. With its advanced design, this product is ideal for use in systems that require precise timing and synchronization, such as high-speed networking, telecommunications, and data processing equipment.

Key Features and Benefits

  • High-Speed Performance: The SY100EL29VZI-TR operates at exceptional speeds, making it suitable for systems that require rapid data processing and minimal signal delay.
  • Differential Design: The dual differential D flip-flop configuration allows for better noise immunity and signal integrity, which is crucial in environments with high electrical interference.
  • Low Power Consumption: Engineered for efficiency, this device maintains its high-speed capabilities while consuming minimal power, making it an eco-friendly choice for energy-conscious applications.
  • Extended Temperature Range: This product is designed to operate reliably over a broad temperature range, ensuring consistent performance in various operating conditions.
  • Flexible Voltage Operation: The SY100EL29VZI-TR can accommodate a range of power supply voltages, providing versatility in system design and compatibility with other components.
  • Surface Mount Package: Packaged in a compact, surface-mount design, the SY100EL29VZI-TR saves valuable board space and allows for a more streamlined manufacturing process.

Applications

The SY100EL29VZI-TR is designed for applications that demand high-speed data transfer and precise timing, such as:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Networking hardware, including switches and routers
  • Server and computer peripheral interfaces
  • Test and measurement instruments

With its robust feature set and Microchip Technology's commitment to quality, the SY100EL29VZI-TR is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess