EN
  • EN
  • DE

SY100EL38LZI-TR

Part No SY100EL38LZI-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series 100EL, Precision Edge®
Package Tape & Reel (TR)
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SY100EL38
Other Names SY100EL38LZI TR,SY100EL38LZI TR,SY100EL38LZITR,SY100EL38LZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269742-SY100EL38LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL38LZI-TR CAD Model

Description

Product Overview: SY100EL38LZI-TR by Microchip Technology

The SY100EL38LZI-TR from Microchip Technology is a high-performance, low-power, 5V differential ECL/PECL to TTL translator integrated circuit. Designed to meet the demanding requirements of high-speed communication and computing applications, this device is a testament to Microchip's commitment to providing advanced solutions for data transmission and signal processing.

Constructed with the latest semiconductor technology, the SY100EL38LZI-TR offers exceptional performance characteristics. It features a maximum frequency of 3GHz, which makes it suitable for high-speed clock distribution and signal conversion in a variety of applications, including telecommunications, data processing, and test equipment.

Key Features

  • High-Speed Performance: With a maximum frequency of 3GHz, it ensures rapid signal translation from ECL/PECL to TTL levels, making it ideal for high-speed applications.
  • Power Efficiency: The device operates with a 5V power supply, which minimizes power consumption without compromising on performance.
  • Versatility: Compatible with both ECL and PECL input levels, the SY100EL38LZI-TR provides flexibility in interfacing with different logic families.
  • Temperature Range: It is designed to perform reliably over an extended industrial temperature range, ensuring stable operation under varying environmental conditions.
  • Package Type: The product is available in a compact, surface-mount package, which is ideal for space-constrained applications.

Applications

The SY100EL38LZI-TR is versatile enough to be used in a wide array of applications, such as:

  • High-speed clock distribution networks
  • Signal conversion for data communication equipment
  • Logic level translation in mixed voltage systems
  • Test and measurement equipment
  • High-frequency signal processing circuits

Microchip Technology's commitment to quality ensures that the SY100EL38LZI-TR meets the highest standards of reliability and performance. This product is a reliable choice for designers looking to bridge the gap between ECL/PECL and TTL logic levels in their high-speed digital systems.

You May Also Be Interested in

Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess