EN
  • EN
  • DE

SY100EL38LZI

Part No SY100EL38LZI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN /2 /4/6 5/3.3V 20SOIC / Clock Divider Buffer 4-OUT 1-IN 1:2 20-Pin SOIC W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EL, Precision Edge
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3 V ~ 3.8 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 795878-SY100EL38LZI
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EL38
Introduction Date August 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100EL38LZI CAD Model

Description

The SY100EL38LZI is a cutting-edge, high-speed differential 2:1 multiplexer from the renowned manufacturer, Microchip Technology. Designed to address the demanding needs of high-speed data transmission systems, this device offers exceptional performance and reliability, making it an ideal choice for a wide range of applications in telecommunications, data processing, and aerospace industries.

Key Features

  • High-Speed Performance: The SY100EL38LZI operates at exceptional speeds, ensuring rapid data throughput and reduced latency for critical applications.
  • Differential Design: With its differential inputs and outputs, the device provides improved noise immunity and signal integrity, which is crucial for maintaining data fidelity over long distances and in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL38LZI is designed to be power-efficient, minimizing energy usage and heat generation within system designs.
  • Flexible Voltage Range: It supports a wide range of supply voltages, accommodating various system requirements and simplifying integration into existing designs.
  • Robust Packaging: The SY100EL38LZI is available in a sturdy, industry-standard package that ensures durability and long-term reliability.

Applications

The versatility of the SY100EL38LZI makes it suitable for numerous high-speed applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • High-Speed Data Acquisition Systems
  • Satellite Communication Systems
  • High-Frequency Trading Platforms
  • High-Performance Computing Networks

Technical Specifications

The SY100EL38LZI boasts a comprehensive set of technical specifications that ensure optimal performance in demanding scenarios:

  • Supply Voltage (V<sub>CC): Specified over a broad range
  • Input Voltage (V<sub>IN): Compatible with industry standards
  • Output Voltage (V<sub>OUT): Optimized for high-speed signaling
  • Operating Temperature Range: Suitable for various environmental conditions
  • Package Type: Conforms to standard packaging for easy integration

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess