EN
  • EN
  • DE

SY100EL91LZI

Part No SY100EL91LZI
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 3 Channel 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EL
Package Tube
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal LVPECL
Output Signal ECL, LVECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 100EL91
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256194-SY100EL91LZI
Ultra Librarian 3D Model Ultra Librarian SY100EL91LZI CAD Model

Description

Microchip Technology's SY100EL91LZI Overview

The SY100EL91LZI is a high-performance integrated circuit from Microchip Technology, designed to meet the demanding needs of today's advanced digital systems. This versatile component is a member of Microchip's family of precision-engineered products, known for their reliability and innovation.

Key Features

  • High-Speed Operation: The SY100EL91LZI is optimized for exceptional speed, making it suitable for applications that require rapid data processing and high-frequency signal handling.
  • Differential PECL Inputs and Outputs: With differential PECL (Positive Emitter-Coupled Logic) inputs and outputs, this device ensures reduced noise and enhanced signal integrity, which is critical for high-speed communication protocols.
  • Low Power Consumption: Despite its high-speed capabilities, the SY100EL91LZI is engineered for low power consumption, aiding in the design of energy-efficient systems.
  • Extended Temperature Range: It operates reliably across an extended temperature range, making it suitable for industrial applications that may encounter extreme environmental conditions.
  • Versatile Supply Voltage: The device supports a wide range of supply voltages, providing flexibility in various application designs and compatibility with different system power levels.

Applications

The SY100EL91LZI is ideal for use in a variety of high-speed digital applications, including:

  • Telecommunications infrastructure
  • Data center networking equipment
  • High-speed computer servers and workstations
  • Test and measurement systems
  • Automated test equipment (ATE)

Quality and Support

Microchip Technology is committed to delivering high-quality products along with robust technical support. The SY100EL91LZI is backed by Microchip's extensive support network, including comprehensive documentation, design-in assistance, and customer service to ensure a smooth integration into your product designs.

In summary, the SY100EL91LZI from Microchip Technology stands out as a superior choice for engineers looking to incorporate a reliable, high-speed logic device into their digital systems. Its combination of speed, efficiency, and versatility makes it an invaluable component for cutting-edge electronic applications.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.5612
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5379

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess