EN
  • EN
  • DE

SY100ELT23ZC

Part No SY100ELT23ZC
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal PECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 126111-SY100ELT23ZC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100ELT23ZC CAD Model

Description

Microchip Technology's SY100ELT23ZC: A High-Speed Differential PECL to TTL Translator

The SY100ELT23ZC is a cutting-edge electronic component designed by Microchip Technology, renowned for its expertise in microcontroller, mixed-signal, analog, and Flash-IP integrated circuits. This particular device serves as a high-speed differential PECL to TTL translator, making it an essential component for systems that require reliable communication between devices operating at different logic levels.

Constructed with advanced silicon-gate CMOS technology, the SY100ELT23ZC offers optimal performance for signal translation with minimal power consumption. The device is capable of converting differential PECL (Positive Emitter Coupled Logic) level inputs to TTL (Transistor-Transistor Logic) level outputs, which allows for seamless integration between high-speed and low-power systems.

Key Features of the SY100ELT23ZC:

  • High-Speed Operation: This translator is designed to support high-frequency data transmission, making it suitable for applications that demand rapid communication between components.
  • Differential PECL Inputs: The device accepts differential inputs, providing improved noise immunity and signal integrity over single-ended signals.
  • TTL-Compatible Outputs: The TTL outputs ensure compatibility with a wide range of digital logic families, thereby enhancing the SY100ELT23ZC's versatility in various applications.
  • Low Power Consumption: Thanks to its CMOS construction, the SY100ELT23ZC operates with reduced power draw, which is critical for power-sensitive designs.
  • Industrial Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial environments where reliability under varying conditions is a must.

Applications for the SY100ELT23ZC are diverse and include high-speed networking equipment, data communication systems, and signal bridging between different logic domains. Its robust design ensures that it can meet the stringent requirements of professional electronic environments.

For engineers and designers looking to bridge the gap between PECL and TTL logic levels without compromising on speed or power efficiency, the SY100ELT23ZC from Microchip Technology stands out as a high-performance solution. Its reliability, coupled with Microchip's reputation for quality, makes it a smart choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess