EN
  • EN
  • DE

SY100EP195VTG

Part No SY100EP195VTG
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description 3.3V/5V 2.5GHz PROGRAMMABLE DELAY | IC DELAY LN 1024TAP PROG 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 2.05ns
Tap Increment 10ps
Available Total Delays 2.05ns ~ 12.2ns
Number of Independent Delays 1
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY100EP195
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1262863-SY100EP195VTG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EP195VTG CAD Model

Description

Microchip Technology's SY100EP195VTG: A High-Speed Precision LVPECL Oscillator Driver

The SY100EP195VTG is a cutting-edge precision LVPECL (Low Voltage Positive Emitter Coupled Logic) oscillator driver designed and manufactured by Microchip Technology. This high-performance integrated circuit is tailored for applications requiring fast and accurate clock distribution, making it an ideal solution for high-speed communication systems, data centers, and advanced computing applications.

With its differential PECL inputs and outputs, the SY100EP195VTG offers a robust signaling environment that minimizes jitter and signal degradation. This feature ensures that the signal integrity is maintained even in the most demanding conditions. The device operates over a wide frequency range, providing users with the flexibility to use it in a variety of different system designs.

Key Features of the SY100EP195VTG:

  • High-Speed Performance: The SY100EP195VTG is capable of handling clock frequencies that are essential for high-speed digital systems, making it an excellent choice for applications that require rapid data transfer and processing.
  • Low Voltage Operation: Designed to operate at low voltages, this device helps in reducing power consumption, which is critical for energy-efficient designs.
  • Temperature Range: It is built to perform reliably across a broad temperature range, ensuring consistent operation in various environmental conditions.
  • Package Type: The device comes in a small-footprint 8-pin SOIC package, which is suitable for space-constrained applications while still providing excellent electrical performance.

The SY100EP195VTG also features a fail-safe function that prevents the outputs from oscillating in the absence of an input signal. This safety measure adds to the reliability of the system by ensuring that the downstream components are not exposed to erratic signals that could cause system malfunctions.

In summary, the SY100EP195VTG from Microchip Technology is a versatile, high-speed oscillator driver that offers precision, low power consumption, and reliability. Its advanced features make it a top choice for engineers and designers looking to enhance the performance of their high-speed digital systems.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 150NS 16SOIC
Lowest to $6.4830
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $1.7463
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8SOIC
Lowest to $6.0469
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8DIP
Need more? Email Us
Maxim Integrated
DS1023 8-BIT PROGRAMMABLE TIMING
Lowest to $16.8087
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9582 $59.8328
9+ $12.2734 $110.4606
13+ $11.8899 $154.5687
18+ $11.5063 $207.1134
23+ $11.1228 $255.8244
31+ $9.9721 $309.1351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess