EN
  • EN
  • DE

SY100EP33VZG-TR

Part No SY100EP33VZG-TR
Manufacturer Microchip Technology
Catalog Logic - Counters, Dividers
Description IC DIVIDER /4 3.3/5V 8-SOIC / Clock Divider Buffer 1-OUT 1-IN 1:1 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series 100EP
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Operating Supply Voltage 3.3 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795890-SY100EP33VZG-TR
Popularity Medium
Supply and Demand Status Limited
Family Name SY100EP33
Introduction Date June 01, 2001
ECCN 5A991.c
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY100EP33VZG-TR CAD Model

Description

Microchip Technology's SY100EP33VZG-TR

The SY100EP33VZG-TR from Microchip Technology is a high-performance, precision integrated circuit that serves as a 3.3V / 5V 2GHz Differential PECL/ECL ÷4 Divider. This advanced device is designed to meet the stringent demands of high-speed data transmission and signal processing applications in the telecommunications, data communications, and networking industries.

Key Features

  • High-Speed Operation: This device is capable of functioning at clock frequencies up to 2GHz, making it suitable for high-speed applications.
  • Voltage Flexibility: It operates at both 3.3V and 5V power supply voltages, providing design flexibility for different system power schemes.
  • Differential PECL/ECL Outputs: The differential outputs ensure reduced noise and improved signal integrity, which is crucial for maintaining performance at high speeds.
  • Divide-by-Four Divider: The ÷4 divider feature allows for frequency division, which is essential in creating precise timing signals within electronic systems.
  • Temperature Range: With an operating temperature range from -40°C to +85°C, it is reliable in a wide range of environmental conditions.

Applications

The SY100EP33VZG-TR is ideal for use in a variety of applications, including but not limited to:

  • Fiber Optic Networks
  • Gigabit Ethernet
  • ATM Networks
  • Backplane Interconnects
  • PLL Loop Filters
  • High-Speed Clock Distribution Networks

Package and Reliability

This device comes in a compact 8-pin SOIC package, which is designed for surface mount technology, providing ease of integration into PCB designs. The SY100EP33VZG-TR is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes for high-volume production. Microchip Technology ensures the reliability of this product with rigorous testing and quality control measures.

Conclusion

With its robust feature set and flexibility, the SY100EP33VZG-TR from Microchip Technology is an excellent choice for designers looking to implement high-speed signal processing and timing solutions in their electronic systems. Its performance, reliability, and ease of integration make it a valuable component in any high-speed digital application.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC DECADE COUNTER/DIVIDER 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC COUNTER 4BIT BIN SYNC 16-SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.9314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6841 $58.9456
39+ $3.0229 $117.8931
60+ $2.9285 $175.7100
82+ $2.8341 $232.3962
106+ $2.7396 $290.3976
142+ $2.4561 $348.7662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess