EN
  • EN
  • DE

SY100EPT20VZI-TR

Part No SY100EPT20VZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC  /  Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 100EPT
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EPT20
Other Names SY100EPT20VZI TR,SY100EPT20VZI TR,SY100EPT20VZITR,SY100EPT20VZITR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256176-SY100EPT20VZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EPT20VZI-TR CAD Model

Description

Microchip Technology SY100EPT20VZI-TR Description

The SY100EPT20VZI-TR is a cutting-edge differential PECL to CMOS/LVTTL translator designed and manufactured by Microchip Technology. This high-performance device is engineered to bridge the gap between two of the most common logic signal standards, allowing seamless integration in mixed-signal environments. The SY100EPT20VZI-TR is ideal for applications that require fast and reliable logic level translation, such as high-speed computing, telecommunications, and data networking systems.

Constructed with precision and reliability in mind, the SY100EPT20VZI-TR boasts a robust design that ensures signal integrity and reduces electromagnetic interference (EMI). This translator operates over a wide voltage range, which makes it versatile for various system designs. The input side is compatible with PECL (Positive Emitter-Coupled Logic) levels, while the output can be configured to either CMOS (Complementary Metal-Oxide-Semiconductor) or LVTTL (Low-Voltage TTL) logic levels, providing designers with the flexibility to interface with different logic families seamlessly.

One of the key features of the SY100EPT20VZI-TR is its high-speed performance. It is capable of translating signals at a very high frequency, which is crucial for modern high-speed digital circuits. This ensures that there is minimal propagation delay through the translator, maintaining the timing integrity of the signal path. Furthermore, the device is available in a small-footprint package, making it suitable for space-constrained applications where board real estate is at a premium.

The SY100EPT20VZI-TR also boasts excellent power supply noise rejection, which contributes to its overall signal quality and stability. It is designed for a supply voltage of 3.3V, which is common in today's low-power digital systems. Additionally, the device is offered in a tape and reel packaging option (indicated by the '-TR' suffix), which facilitates efficient handling and placement during the manufacturing process, making it an excellent choice for high-volume production environments.

In summary, the SY100EPT20VZI-TR from Microchip Technology is a versatile and high-performance logic level translator that provides a reliable bridge between PECL and CMOS/LVTTL logic standards. With its high-speed capabilities, flexible voltage operation, and compact design, it is an essential component for designers looking to create seamless interfaces in mixed-signal systems.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7108 $59.6376
52+ $2.2243 $115.6636
81+ $2.1548 $174.5388
111+ $2.0852 $231.4572
144+ $2.0159 $290.2896
192+ $1.8073 $347.0016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 347 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess