EN
  • EN
  • DE

SY100EPT23LZI-TR

Part No SY100EPT23LZI-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-SOIC
Manufacturer Microchip Technology
Series 100EPT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 100EPT23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100EPT23LZI TR, SY100EPT23LZI TR-ND, SY100EPT23LZITR, SY100EPT23LZITR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898681-SY100EPT23LZI-TR
Ultra Librarian 3D Model Ultra Librarian SY100EPT23LZI-TR CAD Model

Description

Product Overview: SY100EPT23LZI-TR by Microchip Technology

The SY100EPT23LZI-TR is a high-performance, precision-engineered integrated circuit from the reputable Microchip Technology. This product is designed to cater to the demanding needs of modern digital systems, providing a reliable solution for signal conversion applications.

At the core of the SY100EPT23LZI-TR is a dual differential LVPECL to LVTTL/LVCMOS translator, which is capable of handling high-speed signal processing with minimal propagation delay. This makes it an ideal choice for applications that require fast and accurate translation of signals between different logic levels.

The device operates over a wide voltage range, allowing for flexibility in different system designs. It is also characterized by its low power consumption, making it suitable for power-sensitive applications. The SY100EPT23LZI-TR boasts a robust ESD protection, ensuring durability and long-term reliability even in harsh industrial environments.

Designed with the end-user in mind, this product comes in a compact, surface-mountable package, the SY100EPT23LZI-TR is easy to integrate into a wide range of electronic assemblies. The 'TR' suffix indicates that this component is provided in tape and reel packaging, which facilitates automated assembly processes, thus enhancing manufacturing efficiency.

The SY100EPT23LZI-TR is fully compliant with industry standards, ensuring compatibility with existing and future designs. Its applications span across telecommunications, computing, networking, and data storage systems, where signal integrity and translation speed are of paramount importance.

In summary, the SY100EPT23LZI-TR from Microchip Technology is a testament to the company's commitment to quality and performance. It stands out as a versatile and reliable component that meets the stringent demands of high-speed digital applications.

You May Also Be Interested in

ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.5612
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess