EN
  • EN
  • DE

SY100S302JC

Part No SY100S302JC
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NOR QUINT 2IN 24-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Logic Type NOR/OR Gate
Number of Circuits 5
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 133858-SY100S302JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S302JC CAD Model

Description

Microchip Technology's SY100S302JC: A High-Speed, Triple Differential Receiver

The SY100S302JC by Microchip Technology is a high-performance triple differential receiver designed for applications requiring ultra-fast and reliable data transmission. This integrated circuit is part of Microchip's portfolio of high-speed logic devices, which are engineered to meet the stringent demands of modern digital communication systems.

Featuring three fully differential line receivers with PECL (Positive Emitter-Coupled Logic) levels, the SY100S302JC is optimized for high-speed data acquisition and signal processing tasks. This device is capable of handling clock frequencies well into the gigahertz range, making it an ideal choice for telecommunications, data processing, and aerospace industries, where signal integrity and speed are paramount.

The SY100S302JC is housed in a robust 28-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring good thermal performance and ease of integration into a wide range of PCB (Printed Circuit Board) designs. Its differential inputs are compatible with various differential signal standards, including LVPECL, CML, and LVDS, providing designers with flexibility and interoperability across different system architectures.

Key features of the SY100S302JC include:

  • Triple differential PECL receivers
  • High-speed operation with excellent signal fidelity
  • Wide operating voltage range for versatile use in different environments
  • Compatible with multiple differential signaling standards
  • Low power consumption for energy-efficient designs
  • Industrial temperature range support for harsh operating conditions

With its combination of high-speed performance, signal integrity, and design flexibility, the SY100S302JC from Microchip Technology is a superior solution for engineers looking to enhance the performance and reliability of their digital communication systems. Whether it's for data center infrastructure, high-speed networking equipment, or advanced scientific instrumentation, the SY100S302JC delivers the quality and performance expected from a leader in semiconductor solutions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
Texas Instruments
IC DUAL AND-ORINV GATE 14-SOIC / AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC
Lowest to $0.4935
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC AND/NAND QUAD 2INP ECL 32LQFP
Lowest to $12.7650

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess