EN
  • EN
  • DE

SY10EP52VZI

Part No SY10EP52VZI
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3.3 V to -5 V
Current - Quiescent 47mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 112998-SY10EP52VZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10EP52VZI CAD Model

Description

Microchip Technology's SY10EP52VZI: A High-Speed Differential ECL/PECL Clock Driver

The SY10EP52VZI is a versatile clock driver component designed by Microchip Technology, known for its high-speed differential ECL/PECL (Emitter-Coupled Logic/Positive Emitter-Coupled Logic) capabilities. This component is ideal for applications requiring fast and reliable clock distribution, such as telecommunications, data communications, and high-speed computing systems.

Key Features of the SY10EP52VZI

  • High-Speed Performance: The SY10EP52VZI is capable of handling clock frequencies up to 3 GHz, making it suitable for high-performance systems that demand rapid data processing and transfer rates.
  • Differential ECL/PECL Outputs: The device provides fully differential ECL/PECL outputs, ensuring signal integrity and minimizing the effects of noise and electromagnetic interference (EMI) in sensitive applications.
  • Power Supply Flexibility: With a wide range of operating voltage from -4.2V to -5.5V, the SY10EP52VZI can seamlessly integrate into various system power schemes.
  • Temperature Range: This clock driver operates over an extended industrial temperature range, ensuring reliable performance in environments with varying thermal conditions.
  • Package Options: The SY10EP52VZI is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications without compromising on functionality.

Applications

The versatility and high-speed nature of the SY10EP52VZI make it an excellent choice for a range of applications, including:

  • Automated Test Equipment (ATE)
  • High-speed data acquisition systems
  • Servers and networking equipment
  • Telecommunication infrastructure
  • PLL (Phase-Locked Loop) circuits

As a product of Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, the SY10EP52VZI is backed by the company's commitment to quality and long-term availability. Its robust design and advanced features make it a smart choice for engineers and designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7738 $63.5118
25+ $4.7375 $118.4375
38+ $4.5894 $174.3972
53+ $4.4414 $235.3942
68+ $4.2934 $291.9512
91+ $3.8492 $350.2772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess