EN
  • EN
  • DE
  • IT

SY100S304JZ

Part No SY100S304JZ
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description QUINT AND/NAND GATE | IC GATE AND/NAND QUINT 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 10 Input (2, 2, 2, 2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100S304
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262904-SY100S304JZ
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100S304JZ CAD Model

Description

The SY100S304JZ is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is part of their SY100 series, which is known for its robustness and reliability in demanding applications.

Key Features

  • High-Speed Operation: The SY100S304JZ is designed for ultra-fast operation, which is essential for high-speed digital systems. It can handle quick signal transitions and is suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it ideal for energy-sensitive projects.
  • Temperature Range: It operates effectively over a broad temperature range, ensuring performance stability in various environmental conditions.
  • Package Options: The device is available in multiple package types to suit different assembly requirements and design considerations.

Applications

The SY100S304JZ is versatile and can be used in a wide array of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision timing circuits
  • Data processing units
  • Aerospace and defense electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SY100S304JZ is no exception. This product has undergone rigorous testing to ensure it meets the highest standards for reliability and performance. Customers can trust this component to deliver consistent results over its operational lifespan.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the SY100S304JZ, including datasheets, application notes, and design guides. Their support team is also available to assist with any questions or challenges that may arise during the design, development, and deployment stages.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN / Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
Lowest to $40.9384
ON Semiconductor
OR GATE, HC/UH SERIES / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8776
ON Semiconductor
IC GATE AND/NAND 2INP 8-DFN
Lowest to $14.5047
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8SOIC
Lowest to $1.2846
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3963
Freescale Semiconductor - NXP
AND-OR-INVERT GATE
Need more? Email Us
Nexperia USA Inc.
IC CONFIG MULTIPLE FUNCT 6TSSOP
Lowest to $0.1314
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $3.6400

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess