EN
  • EN
  • DE

SY100S336JC TR

Part No SY100S336JC TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC COUNTER/SHIFT REG 28-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Counter/Shift Register IC 28-PLCC (11.48x11.48)
Manufacturer Microchip Technology
Series 100S
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Mounting Surface Mount
Package 28-LCC (J-Lead)
Case / Package 28-PLCC (11.48x11.48)
Family Name 100S336
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SY100S336JC TR-ND, SY100S336JCTR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935764-SY100S336JC TR
Ultra Librarian 3D Model Ultra Librarian SY100S336JC TR CAD Model

Description

Microchip Technology SY100S336JC TR Overview

The SY100S336JC TR from Microchip Technology is a high-performance, precision-engineered integrated circuit that is part of the company's extensive line of silicon solutions designed for advanced electronic applications. This device is tailored for demanding environments where speed, reliability, and power efficiency are critical.

Key Features

  • Technology: The SY100S336JC TR is built upon Microchip's proven high-speed bipolar technology, ensuring rapid signal processing and exceptional performance.
  • Speed: With its fast propagation delay times, this product is an excellent choice for applications requiring high-speed data transmission and processing.
  • Power Supply: The device operates on a single 5V supply, minimizing power consumption while maintaining a high level of performance.
  • Temperature Range: Designed to perform reliably over a wide temperature range, the SY100S336JC TR is suitable for industrial applications subjected to harsh conditions.
  • Package: It comes in a compact PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications.
  • Quality and Reliability: Microchip Technology's commitment to quality ensures that the SY100S336JC TR meets stringent industry standards for reliability and performance.

Applications

The SY100S336JC TR is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision timing circuits
  • Data acquisition and processing
  • Industrial control systems

Ordering Information

The "TR" suffix in the product's name indicates that the SY100S336JC comes in tape and reel packaging, which facilitates automated assembly processes and is well-suited for high-volume production environments.

With its robust feature set and Microchip Technology's reputation for creating products that push the boundaries of performance and efficiency, the SY100S336JC TR is a smart choice for designers looking to incorporate a reliable and high-speed logic solution into their systems.

You May Also Be Interested in

Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7071 $60.3639
21+ $5.5036 $115.5756
33+ $5.3315 $175.9395
45+ $5.1594 $232.1730
58+ $4.9873 $289.2634
78+ $4.4722 $348.8316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess