EN
  • EN
  • DE

SY100S360JZ

Part No SY100S360JZ
Manufacturer Microchip Technology
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 8-BIT 28PLCC  /  Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Parity Generators and Checkers
Mfr Microchip Technology
Series 100S
Package Tube
Logic Type Parity Generator/Checker
Number of Circuits 8-Bit
Voltage - Supply 4.2 V ~ 5.5 V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S360
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257170-SY100S360JZ
Ultra Librarian 3D Model Ultra Librarian SY100S360JZ CAD Model

Description

Microchip Technology SY100S360JZ Product Overview

The SY100S360JZ is a high-performance, precision integrated circuit from Microchip Technology, designed to cater to the demanding needs of advanced digital systems. This device is part of Microchip's broad portfolio of semiconductor solutions that provide reliable and efficient performance for a wide range of applications.

As a member of the SY100 product family, the SY100S360JZ boasts a robust design that is optimized for high-speed signal processing. This makes it an ideal choice for applications requiring rapid data handling and processing, such as telecommunications, data centers, and high-speed computing environments.

The SY100S360JZ is engineered using advanced semiconductor technology, which ensures low power consumption without compromising on speed or reliability. This balance of efficiency and performance is critical for systems where power management is as important as operational speed, such as portable and battery-operated devices.

This product features multiple high-speed logic gates, which are crucial for executing complex logical operations at high frequencies. The gates are designed to operate with minimal propagation delay, which is essential for maintaining the integrity of high-speed data streams and ensuring that digital systems can communicate without significant lag.

In terms of compatibility, the SY100S360JZ is designed to interface seamlessly with a variety of digital components. Its standard package allows for easy integration into existing circuit designs, facilitating upgrades and new system developments without the need for extensive redesigns.

Microchip Technology's commitment to quality is evident in the SY100S360JZ, which undergoes rigorous testing to ensure it meets the highest industry standards for performance and reliability. Customers can trust that this product will deliver consistent results even in the most challenging operating conditions.

In summary, the SY100S360JZ from Microchip Technology is a testament to the company's dedication to providing cutting-edge solutions for the electronics industry. With its high-speed capabilities, low power consumption, and reliable performance, this product stands out as a superior choice for designers and engineers looking to push the boundaries of digital technology.

You May Also Be Interested in

Rochester Electronics
TIME BASE GENERATOR CMOS PDIP14
Need more? Email Us
Texas Instruments
9-BIT GEN/CHKER 14SO
Lowest to $0.7305
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
ON Semiconductor
PARITY GENERATOR/CHECKER, 12-BIT
Lowest to $2.0692
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
54S280 9-BIT ODD/EVEN PARITY GEN
Need more? Email Us
Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess