EN
  • EN
  • DE

SY10E143JZ-TR

Part No SY10E143JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC HOLD REGISTER 9BIT 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 9
Purpose Universal
Supply Voltage - Operating 4.2 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.5x11.5)
Win Source Part Number 1104380-SY10E143JZ-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY10E143JZ-TR CAD Model

Description

The SY10E143JZ-TR from Microchip Technology is a state-of-the-art integrated circuit that belongs to the high-performance ECLinPS MAX™ family. This advanced product is designed to meet the rigorous demands of high-speed data transmission and processing applications. It is particularly well-suited for use in systems that require precise timing and fast switching capabilities, such as telecommunications, data communications, and computing systems.

Key Features

  • High-Speed Performance: The device is engineered for optimal speed, ensuring rapid data transfer and processing capabilities that are essential for modern high-speed applications.
  • Low Power Consumption: Despite its high-speed operation, the SY10E143JZ-TR is designed to be power-efficient, helping to reduce the overall energy consumption of the systems in which it is used.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, this product is built to deliver consistent performance and long-term reliability.
  • Versatility: The SY10E143JZ-TR is versatile and can be used in a variety of applications, making it a valuable component for designers and engineers looking to create flexible and adaptable systems.
  • Surface-Mount Package: Available in a surface-mount package, this device allows for efficient assembly and space-saving design on printed circuit boards (PCBs).

Applications

The SY10E143JZ-TR is ideal for a range of applications where high-speed and precise electronic signaling is crucial. These include, but are not limited to, high-speed networking equipment, data processing units, test and measurement systems, and advanced computing infrastructure. Its robust design ensures that it can withstand the demands of complex electronic systems while providing the performance needed for cutting-edge technology solutions.

Ordering Information

The product is available with the ordering code SY10E143JZ-TR and is supplied in tape and reel packaging, facilitating easy handling and automated assembly processes for high-volume production. For detailed specifications, pricing, and ordering information, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess