EN
  • EN
  • DE

SY10EL16VFKC

Part No SY10EL16VFKC
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 5V/3.3V 8-MSOP  /  Differential Receiver IC 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EL16
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256389-SY10EL16VFKC
Ultra Librarian 3D Model Ultra Librarian SY10EL16VFKC CAD Model

Description

Microchip Technology's SY10EL16VFKC - High-Speed Differential Receiver

The SY10EL16VFKC from Microchip Technology is a high-performance, precision differential receiver designed for use in communication and data processing applications. This integrated circuit is part of Microchip's portfolio of high-speed logic devices, offering advanced features for systems requiring fast signal processing capabilities.

The device is capable of receiving differential signals over a wide frequency range, making it ideal for applications such as automated test equipment, high-speed data acquisition, and clock distribution networks. It is particularly well-suited for interfacing with high-speed ECL systems, providing a bridge to other logic families or translating mixed-mode signal environments.

Key Features:

  • High-Speed Performance: The SY10EL16VFKC operates at exceptional speeds, ensuring minimal signal delay and high data throughput.
  • Differential Design: Its differential nature allows for improved noise immunity and signal integrity, which is critical in environments with high electrical noise.
  • Power Supply: It features a standard ECL power supply voltage of -4.2V to -5.5V, providing compatibility with existing ECL systems.
  • Output Options: The device includes both true and complementary outputs, offering flexibility in signal routing and processing.
  • Temperature Range: The SY10EL16VFKC is operational over an extended temperature range, making it suitable for industrial applications.

Package and Quality:

Microchip Technology has packaged the SY10EL16VFKC in a compact, surface-mount 8-pin MSOP package, which saves valuable board space and is conducive to high-density circuit designs. Furthermore, the product adheres to stringent quality standards, ensuring reliability and performance consistency for critical applications.

Overall, the SY10EL16VFKC differential receiver is a robust solution for designers looking to enhance their system's speed and integrity. With its advanced features and Microchip's commitment to quality, this product stands out as a superior choice for high-speed logic requirements.

You May Also Be Interested in

UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess