EN
  • EN
  • DE

SY10H600JC-TR

Part No SY10H600JC-TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10H600
Other Names SY10H600JC TR,SY10H600JC TR,SY10H600JCTR,SY10H600JCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256113-SY10H600JC-TR
Ultra Librarian 3D Model Ultra Librarian SY10H600JC-TR CAD Model

Description

Microchip Technology's SY10H600JC-TR: High-Speed Logic Gate

The SY10H600JC-TR is a high-performance logic gate product from Microchip Technology, designed to cater to the demanding requirements of high-speed circuit systems. This device is part of the SY10 series, well-known for its reliability and efficiency in processing digital signals. The SY10H600JC-TR is a quintessential component for applications requiring fast switching times and high-frequency operations.

Product Features:

  • Technology: The device is built on differential ECL (Emitter Coupled Logic) technology, which ensures high-speed operation and a reduced likelihood of signal degradation over long distances.
  • Power Supply: It operates on a -4.2V to -5.5V power supply, making it suitable for various industrial and commercial applications.
  • Functionality: The SY10H600JC-TR is a quadruple 2-input NAND gate, a fundamental building block for digital circuits, offering versatility in creating complex logic functions.
  • Speed: With a propagation delay typically under 1ns, this component is optimized for ultra-fast computing tasks and high-speed data transmission.
  • Package: The device comes in a compact 28-PLCC (Plastic Leaded Chip Carrier) package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over a full military temperature range, from -55°C to +125°C, ensuring performance under extreme conditions.

Applications:

The SY10H600JC-TR is well-suited for a wide range of applications, including but not limited to high-speed data processing systems, telecommunication circuits, signal processing, avionics, and any system where logic level translation or signal integrity is paramount.

Why Choose SY10H600JC-TR:

For engineers and designers looking for a logic gate that can keep up with the pace of high-speed digital interfaces, the SY10H600JC-TR from Microchip Technology stands out. Its robustness, combined with high-speed capabilities, makes it an excellent choice for complex digital systems that cannot afford to compromise on performance or reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess