EN
  • EN
  • DE

SY10H603JZ TR

Part No SY10H603JZ TR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 28PLCC  /  Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Microchip Technology
Series 10H
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 9
Input Signal ECL
Output Signal TTL
Output Type Tri-State, Non-Inverted
Temperature Range - Operating 0°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 10H603
Other Names SY10H603JZ TR,SY10H603JZTR
Standard Package 750
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256109-SY10H603JZ TR
Ultra Librarian 3D Model Ultra Librarian SY10H603JZ TR CAD Model

Description

Product Overview: SY10H603JZ TR from Microchip Technology

The SY10H603JZ TR is a high-performance, precision integrated circuit from the renowned manufacturer Microchip Technology. This device is part of Microchip's extensive range of semiconductor products, designed to meet the rigorous demands of modern electronic applications. Known for its reliability and efficiency, the SY10H603JZ TR is a quintessential component for designers looking to enhance system performance in a variety of applications.

Key Features

  • Dual Supply Voltage: The SY10H603JZ TR operates with a dual supply voltage, making it versatile for different power environments and compatible with other logic levels in mixed-voltage systems.
  • High-Speed Operation: Engineered for speed, this device can handle high-frequency signals with ease, making it ideal for applications requiring fast data processing and transfer.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10H603JZ TR is designed to be power-efficient, reducing the overall energy consumption of the system it's integrated into.
  • Robust Temperature Range: It operates effectively across a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Package Type: The product comes in a compact package, enabling it to fit into space-constrained applications while maintaining its functional integrity.

Applications

The SY10H603JZ TR is suitable for a diverse array of applications, particularly where speed and power efficiency are critical. It is commonly used in:

  • High-speed data communication systems
  • Complex computing systems
  • Signal processing units
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Microchip Technology is a brand synonymous with quality, and the SY10H603JZ TR is no exception. Built to meet stringent industry standards, this product undergoes rigorous testing to ensure it delivers consistent performance and durability. With Microchip's commitment to excellence, customers can trust the SY10H603JZ TR for their critical electronic designs.

For designers and engineers seeking a reliable and efficient logic solution, the SY10H603JZ TR from Microchip Technology stands out as a superior choice. Its blend of speed, power efficiency, and robustness makes it an invaluable component in any high-performance electronic system.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess