EN
  • EN
  • DE

SY10H641JZ-TR

Part No SY10H641JZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 135 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY10H641
Other Names SY10H641JZ TR,SY10H641JZ TR,SY10H641JZTR,SY10H641JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269892-SY10H641JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY10H641JZ-TR CAD Model

Description

Microchip Technology's SY10H641JZ-TR

The SY10H641JZ-TR is a high-performance, precision-engineered integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the SY10 series, which is known for its robustness and reliability, making it a preferred choice for advanced electronic applications.

At the heart of the SY10H641JZ-TR is a differential 4:1 multiplexer with latch functionality, designed to operate at high speeds with minimal signal degradation. This makes it an ideal component for use in high-speed communication systems, automated test equipment, and other applications that require high-frequency data processing and signal integrity.

The SY10H641JZ-TR operates from a 4.2V to 5.5V supply voltage, ensuring compatibility with a wide range of power systems and providing flexibility in circuit design. The device features a differential PECL (Positive Emitter-Coupled Logic) interface, which allows for high-speed data transmission while maintaining low power consumption and reduced noise levels.

With its extended temperature range, the SY10H641JZ-TR is suitable for deployment in harsh environments, ensuring consistent performance even under extreme conditions. Its small package size, available in a 28-pin SOIC (Small Outline Integrated Circuit) footprint, enables designers to save valuable board space without compromising on functionality.

Key specifications of the SY10H641JZ-TR include:

  • High-speed 4:1 multiplexer with latch
  • PECL interface for reduced noise and power consumption
  • Operating voltage range of 4.2V to 5.5V
  • Extended temperature range for harsh environment applications
  • 28-pin SOIC package for compact design integration

Microchip Technology provides comprehensive technical support for the SY10H641JZ-TR, including detailed datasheets, application notes, and design tools. This ensures that designers can fully leverage the capabilities of the SY10H641JZ-TR in their projects, leading to innovative solutions that are both efficient and reliable.

Whether it's for data communication, signal processing, or any other high-speed application, the SY10H641JZ-TR from Microchip Technology stands out as a component that delivers performance, precision, and durability.

You May Also Be Interested in

Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 LVDS 24QFN / Clock Fanout Buffer (Distribution), Translator IC 1:4 710 MHz 24-VFQFN Exposed Pad
Lowest to $14.5523
Microchip Technology
IC MULTIPLEXER 1 X 2:1 32MLF / Multiplexer 1 x 2:1 32-QFN (5x5)
Lowest to $14.5523
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
Clock Buffer 4-OUT 8-Pin TSSOP Tube
Need more? Email Us
Skyworks Solutions Inc.
2:6 LVPECL BUFFER (1.25GHZ), 2:1 / Clock Fanout Buffer (Distribution), Multiplexer IC 2:6 1.25 GHz 24-VFQFN Exposed Pad
Lowest to $4.3657
Renesas Electronics America
Clock Multiplexer 6-IN LVCMOS/LVTTL 16-Pin TSSOP Tube
Lowest to $22.8494
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess