EN
  • EN
  • DE

SY54017RMG-TR

Part No SY54017RMG-TR
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER DUAL 1X1 16MLF  /  Networking Switch IC 2 Channel 16-MLF® (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Applications Networking
Number of Channels 2
Voltage - Supply, Single (V+) 1.2V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad, 16-MLF®
Supplier Device Package 16-MLF® (3x3)
Base Product Number SY54017
Other Names SY54017RMG TR,SY54017RMG TR
Standard Package 1,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261799-SY54017RMG-TR
Ultra Librarian 3D Model Ultra Librarian SY54017RMG-TR CAD Model

Description

Introducing the SY54017RMG-TR by Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the SY54017RMG-TR, a state-of-the-art differential CML buffer. This high-performance integrated circuit is designed to cater to the demanding requirements of high-speed data communication and signal processing applications.

Key Features:

  • High-Speed Performance: The SY54017RMG-TR is built to deliver exceptional speed, making it an ideal choice for applications that require rapid data transmission and signal processing.
  • Differential CML Outputs: With Current Mode Logic (CML) differential outputs, the device ensures reduced electromagnetic interference (EMI) and improved signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Signal Conditioning: This buffer is adept at conditioning signals for improved performance, offering features such as signal pre-emphasis and equalization to combat signal degradation over long distances and through various media.
  • Low Power Consumption: Energy efficiency is a hallmark of the SY54017RMG-TR, which operates with minimal power dissipation, making it suitable for power-sensitive applications.
  • Versatility: The device's flexible design allows it to be used in a wide range of applications, from telecommunications to data centers, and from computing to high-speed networking equipment.

Applications:

The SY54017RMG-TR excels in environments where high-speed data transmission is paramount. It is commonly employed in:

  • Data Centers
  • Telecommunication Systems
  • Networking Equipment
  • High-Speed Computing Interfaces
  • Automated Test Equipment (ATE)

Microchip Technology's commitment to quality and innovation is embodied in the SY54017RMG-TR, offering designers a robust, high-speed solution for their most challenging applications. With its combination of speed, signal integrity, and low power operation, the SY54017RMG-TR stands out as a superior choice for any project requiring reliable high-speed data handling.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology official website.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess