EN
  • EN
  • DE

SY56034ARMG

Part No SY56034ARMG
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Applications Networking
Number of Channels 2
Single Supply Voltage (V+) 1.2V, 1.8V, 2.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-MLF (5x5)
Win Source Part Number 1104468-SY56034ARMG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY56034ARMG CAD Model

Description

The SY56034ARMG is a cutting-edge, high-speed, differential receiver from Microchip Technology, a leader in the semiconductor industry. This device is designed to meet the rigorous demands of high-speed data communication and processing, making it an ideal component for a wide range of applications, including networking, telecommunications, and data storage systems.

Featuring a differential input and output, the SY56034ARMG ensures signal integrity by reducing common-mode noise and providing excellent electromagnetic interference (EMI) performance. Its ability to accept small input signal amplitudes makes it highly sensitive and capable of detecting and restoring signals that have been degraded over long transmission lines or within noisy environments.

One of the key attributes of the SY56034ARMG is its wide data rate range, which supports various protocols and interface standards. This versatility allows designers to leverage the device in multiple platforms, thus optimizing inventory and reducing costs. Additionally, the receiver operates over a broad supply voltage range, offering compatibility with different system voltages and further enhancing its adaptability to diverse system architectures.

The SY56034ARMG is also characterized by its low power consumption, a critical feature for energy-efficient designs. Its power-saving capabilities contribute to reduced operational costs and support the development of green technology solutions. Moreover, the device's small form factor, available in a compact surface-mount package, makes it suitable for high-density board designs, saving valuable PCB space.

Microchip Technology's commitment to reliability and quality is evident in the SY56034ARMG, which is built to meet stringent industry standards. Engineers and designers looking for a robust and reliable high-speed differential receiver will find the SY56034ARMG to be an exceptional choice that delivers performance, flexibility, and efficiency.

You May Also Be Interested in

Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8777 $57.7554
5+ $23.6945 $118.4725
8+ $22.9540 $183.6320
11+ $22.2136 $244.3496
14+ $21.4731 $300.6234
18+ $19.2518 $346.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess