EN
  • EN
  • DE

TLS2237DLR

Part No TLS2237DLR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SERVO DRIVER STS  56PIN SSOP T&R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 370891-TLS2237DLR
Ultra Librarian 3D Model Ultra Librarian TLS2237DLR CAD Model

Description

The TLS2237DLR is a state-of-the-art voltage regulator device designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This innovative product is engineered to meet the demanding requirements of modern electronic applications, providing a reliable and efficient power management solution.

Key Features

  • High Performance: The TLS2237DLR offers exceptional regulation performance, which makes it suitable for critical applications where stable voltage is paramount.
  • Low Dropout: Its low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving system efficiency.
  • Versatility: This regulator is designed to work with a wide range of input voltages, making it a versatile choice for various electronic circuits and products.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring long-term reliability and safety.
  • Small Footprint: The compact size of the TLS2237DLR makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

The TLS2237DLR is well-suited for a diverse array of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls

Technical Specifications

  • Adjustable Output Voltage Range
  • High Accuracy Over Line and Load
  • Low Quiescent Current
  • Stable with Low ESR Output Capacitors
  • Overcurrent and Overtemperature Protection

Whether you're designing a sophisticated automotive system, a portable gadget, or a robust industrial machine, the TLS2237DLR from Texas Instruments provides the power management efficiency and reliability that your project requires. With its advanced features and proven performance, the TLS2237DLR stands out as a top choice for designers and engineers looking for a superior voltage regulator solution.

For more information, detailed technical specifications, and application support, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess