EN
  • EN
  • DE

SY58051UMI

Part No SY58051UMI
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description ULTRA-PRECISION CML AnyGate  WITH INTERNAL INPUT AND OUTPUT TERMINATION | IC GATE CML UNIV I/O TERM 16MLF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Logic Type Configurable Multiple Function
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number 58051
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263052-SY58051UMI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58051UMI CAD Model

Description

Microchip Technology's SY58051UMI: A High-Speed, Low-Power CML Multiplexer

The SY58051UMI from Microchip Technology is a state-of-the-art, 2:1 differential multiplexer designed for the high-speed signal switching requirements of today's communication infrastructure. It is part of Microchip's high-performance Precision Edge® product line, which is renowned for delivering exceptional signal integrity and timing precision.

This device is capable of handling data rates up to 10 Gbps or clock frequencies up to 10 GHz, making it an ideal choice for applications requiring ultra-fast switching, such as SONET/SDH, Ethernet, Fibre Channel, and InfiniBand. The SY58051UMI offers a unique combination of low power consumption and high-speed operation, which is critical for high-density and power-sensitive applications.

Featuring a CML (Current Mode Logic) interface, the SY58051UMI ensures minimal signal distortion and reduced electromagnetic interference (EMI), which is crucial in maintaining signal integrity in noise-sensitive environments. The multiplexer operates from a 2.5V ±5% core power supply and is available in a small 3x3 mm 16-pin QFN package, making it suitable for space-constrained applications.

The SY58051UMI boasts an impressive set of features, including:

  • Guaranteed AC performance over temperature and voltage: The device's stable operation is ensured across various environmental conditions.
  • Ultra-low jitter: With minimal signal noise, the SY58051UMI contributes to reliable data transmission and clock distribution.
  • Internal 75kΩ input termination: This feature provides ease of design and reduces the need for external components.
  • Fail-safe input protection: The device is safeguarded against damage due to floating inputs, enhancing its robustness and longevity.
  • Power-off high-impedance on all outputs: This ensures that the outputs do not load the circuit when the device is powered down.
  • Available in lead-free (RoHS compliant) package: The SY58051UMI adheres to environmental regulations, minimizing the ecological impact.

With its advanced feature set, the SY58051UMI from Microchip Technology is an exceptional choice for designers looking to enhance the performance and efficiency of their high-speed digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Need more? Email Us
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $4.3550
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $4.8759

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9150 $59.5750
12+ $9.7771 $117.3252
19+ $9.4710 $179.9490
26+ $9.1661 $238.3186
33+ $8.8600 $292.3800
44+ $7.9441 $349.5404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess