The SY58052AUMG from Microchip Technology is a high-performance, ultra-low jitter, fully differential LVPECL/LVDS/CML clock/data fanout buffer designed to meet the stringent requirements of today's high-speed communication and data processing systems. With its advanced design and cutting-edge technology, the SY58052AUMG ensures signal integrity by delivering low skew and high signal fidelity across multiple outputs.
Key Features
- Precision Timing: The device offers an ultra-low skew of 10ps (typical), which is critical for maintaining the timing accuracy in high-speed digital circuits.
- High Data Rates: Capable of handling data rates up to 12.5Gbps, making it suitable for high-speed data transmission applications.
- Flexibility: It supports various signaling standards including LVPECL, LVDS, and CML, providing designers with the flexibility to use it in a broad range of applications.
- Power Efficiency: The SY58052AUMG operates with a low supply voltage of 2.5V or 3.3V, which helps to minimize power consumption without compromising performance.
- Robust Design: The device features a fail-safe input structure that ensures the outputs are in a high impedance state when the inputs are open or undriven, enhancing system reliability.
Applications
The SY58052AUMG is an ideal solution for a wide array of applications requiring high-speed signal distribution and precise timing, such as:
- Networking and telecommunications equipment
- Data centers and server farms
- High-performance computing (HPC) systems
- Test and measurement equipment
- High-speed data acquisition systems
Product Specifications
Parameter
Value
Part Number
SY58052AUMG
Data Rate
Up to 12.5Gbps
Supply Voltage
2.5V or 3.3V
Skew (Typical)
10ps
Operating Temperature Range
-40°C to +85°C
The SY58052AUMG represents a blend of performance, flexibility, and reliability, making it a top choice for engineers and designers looking to enhance their high-speed digital systems.