EN
  • EN
  • DE

SY87700LHI

Part No SY87700LHI
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description 3.3V 32-175Mbps AnyRate CLOCK AND DATA RECOVERY | IC CLK DATA REC SDH 175MBPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Frequency - Max 175Mbps
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Family Part Number SY87700
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1263072-SY87700LHI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY87700LHI CAD Model

Description

Product Overview: SY87700LHI from Microchip Technology

The SY87700LHI is a high-performance, precision timing solution from Microchip Technology, designed to meet the rigorous demands of telecom and datacom applications. This advanced device is part of Microchip's portfolio of clock and data recovery (CDR) products, which are renowned for their reliability and performance.

Key Features

  • High-Speed Operation: The SY87700LHI operates at exceptionally high speeds, making it suitable for systems that require fast and accurate timing solutions.
  • Flexible Rate Support: It supports a wide range of data rates, ensuring compatibility with various protocols and interfaces.
  • Low Power Consumption: Designed for energy efficiency, the SY87700LHI maintains low power consumption, which is critical for high-density systems and helps reduce the overall power budget of the system.
  • Robust Signal Integrity: The device provides excellent signal integrity, which is essential for maintaining the quality and reliability of data transmission over long distances.
  • Programmable Features: Users can program various aspects of the device to match specific application requirements, offering a versatile solution for different design needs.

Applications

The SY87700LHI is ideal for deployment in a variety of high-speed communication systems. Its primary applications include:

  • SONET/SDH systems
  • Gigabit Ethernet
  • Fibre Channel
  • Backplane data communication

Quality and Reliability

Microchip Technology is committed to delivering the highest quality products. The SY87700LHI is manufactured with stringent quality control processes, ensuring that it meets the industry's highest standards for performance and reliability. This commitment to quality makes the SY87700LHI an excellent choice for designers looking to incorporate a dependable clock and data recovery solution into their high-speed communication systems.

Technical Support and Resources

Microchip Technology provides comprehensive technical support and resources for the SY87700LHI, including datasheets, application notes, and design tools. Customers can access these resources to facilitate the design process and leverage the full capabilities of the SY87700LHI in their applications.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess