EN
  • EN
  • DE

SY87700LSI

Part No SY87700LSI
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK DATA REC SDH 175MBPS / 3.3V 32-175 MBPS ANYRATE CLOCK AND DATA RECOVERY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AnyRate
Packaging Tray
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 175Mbps
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-TQFP Exposed Pad
Manufacturer Package 32-TQFP-EP (7x7)
Win Source Part Number 795942-SY87700LSI
Popularity Medium
Supply and Demand Status Limited
Family Name SY87700
Introduction Date September 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SY87700LSI CAD Model

Description

The SY87700LSI is a high-performance, precision device from Microchip Technology's portfolio of clock and data recovery products. This advanced component is engineered to meet the rigorous demands of networking infrastructure, offering unparalleled performance in data transmission and timing solutions.

Key Features

  • High-Speed Operation: The SY87700LSI is designed to operate at very high data rates, making it suitable for the most demanding applications in telecommunications and data communications.
  • Low Power Consumption: This device is optimized for low power usage, which is critical for high-density systems and helps to reduce the overall power budget of the system.
  • Flexible Reference Clock: It accepts a wide range of reference clock frequencies, providing design flexibility and making it easier to integrate into various system architectures.
  • Robust Signal Integrity: The SY87700LSI ensures robust signal integrity, which is essential for maintaining the quality and reliability of high-speed data transmission over long distances.

Applications

Microchip Technology's SY87700LSI is ideally suited for a variety of applications that require high-speed data handling and clock recovery, such as:

  • Fiber Optic Receivers and Transmitters
  • SONET/SDH Systems
  • Gigabit Ethernet and 10 Gigabit Ethernet
  • Backplane and Cable Data Communication
  • High-Speed SerDes Systems

Technical Specifications

With a focus on performance and reliability, the SY87700LSI comes with technical specifications that ensure it meets the needs of high-speed communication systems. These include a wide operating temperature range, compatibility with various signaling standards, and a compact package that is easy to integrate into system designs.

Quality and Support

Microchip Technology is committed to delivering high-quality products. The SY87700LSI is backed by Microchip's comprehensive technical support and reliability testing, ensuring that customers can design their systems with confidence, knowing they have the support they need for a successful implementation.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess