EN
  • EN
  • DE

SY87739LHG

Part No SY87739LHG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyClock®
Package Tray
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH/ATM
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 729MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-TQFP Exposed Pad
Supplier Device Package 32-TQFP-EP (7x7)
Base Product Number SY87739
Other Names 576-1407
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272346-SY87739LHG
Ultra Librarian 3D Model Ultra Librarian SY87739LHG CAD Model

Description

The SY87739LHG from Microchip Technology is a high-performance, precision integrated circuit designed for a range of telecommunications and data communications applications. This device is part of Microchip's portfolio of clock and data recovery (CDR) products, which are known for their reliability and advanced features.

Key Features

  • High-Speed Operation: The SY87739LHG is capable of handling data rates that are essential for today's high-speed communication protocols, ensuring compatibility with a variety of network standards.
  • Low Power Consumption: Designed with power efficiency in mind, this product consumes minimal power, making it suitable for energy-sensitive applications.
  • Small Form Factor: The compact packaging of the SY87739LHG allows for easy integration into system designs where space is at a premium.
  • Robust Clock Recovery: The device's robust CDR functionality ensures reliable operation even under challenging conditions, such as jittery or noisy environments.
  • Programmable Features: Users can program various settings to tailor the device's performance to specific application requirements.

Applications

The SY87739LHG is versatile and can be used in a variety of applications, including:

  • Fiber optic receivers and transceivers
  • Backplane interconnects
  • High-speed data acquisition systems
  • SONET/SDH, Ethernet, and Fibre Channel networks

Technical Specifications

Some of the technical specifications of the SY87739LHG include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Detailed in the product documentation
  • Quality and Reliability: Manufactured to Microchip's stringent quality standards

For detailed information on the SY87739LHG, including pin configurations, electrical characteristics, and application notes, customers should consult the official Microchip Technology datasheets and product guides.

Ordering and Availability

Microchip Technology provides comprehensive support for the SY87739LHG, including sample ordering, bulk purchasing options, and technical assistance. Customers can contact Microchip directly or authorized distributors for pricing and availability information.

You May Also Be Interested in

Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess