EN
  • EN
  • DE

SY88822VKC-TR

Part No SY88822VKC-TR
Manufacturer Microchip Technology
Catalog PMIC - Laser Drivers
Description IC LASR DRVR 155MBPS 5.5V 10MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Laser Diode Driver (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Operating Supply Current 25mA
Current - Modulation 30mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 1104560-SY88822VKC-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY88822VKC-TR CAD Model

Description

The SY88822VKC-TR from Microchip Technology is a cutting-edge, high-performance component designed for the most demanding applications in telecommunications and data communications. This device is a member of Microchip's family of high-speed, low-power consumption post amplifiers, optimized for use in fiber optic receivers.

Key Features and Benefits

  • High-Speed Performance: The SY88822VKC-TR is capable of delivering exceptional data rates, making it suitable for advanced communication systems that require rapid and reliable data transfer.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to maintain low power consumption, contributing to energy efficiency in system designs.
  • Automatic Gain Control (AGC): This feature allows the device to maintain a stable output amplitude, ensuring consistent performance even with varying input signal strengths.
  • Loss of Signal (LOS) Detection: The SY88822VKC-TR can detect signal loss, providing an important feature for system monitoring and reliability.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management in complex systems.
  • Chatter-Free LOS: With its chatter-free LOS implementation, the SY88822VKC-TR minimizes false LOS indications, which is critical for maintaining communication integrity.
  • Small Package Footprint: The compact footprint of the device allows for integration into space-constrained applications without sacrificing performance.

Applications

The SY88822VKC-TR is versatile and can be used in a variety of applications, including:

  • Fiber Channel and Gigabit Ethernet transceivers
  • SONET/SDH equipment
  • High-speed data acquisition systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The SY88822VKC-TR is manufactured to the highest standards, ensuring that it meets the stringent requirements of the industry and provides robust performance in even the most challenging environments.

Ordering Information

The product is available in a small form-factor package and is designated by the part number SY88822VKC-TR. For ordering information, pricing, and availability, please contact Microchip Technology or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC LASER DRVR 3.2GB 3.45V 16MLF / Laser Driver IC 3.2Gbps 1 Channel 3.15V ~ 3.45V 16-MLF® (3x3)
Need more? Email Us
Microchip Technology
IC LASER DRV 622MBPS 5.5V 10MSOP / Laser Driver IC 622Mbps 1 Channel 3V ~ 3.6V, 4.5V ~ 5.5V 10-MSOP
Need more? Email Us
Microchip Technology
IC LASER DRVR 1.25GBPS 16SOIC / Laser Driver IC 1.25Gbps 1 Channel -4.75V ~ -5.25V 16-SOIC
Need more? Email Us
MACOM Technology Solutions
IC OPERATIONAL AMP
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 3.1GBPS
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2.1GB 3.63V 24BCC
Need more? Email Us
Semtech Corporation
IC LASER DRV 11.3 GBS 3.3V 32QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Need more? Email Us
MACOM Technology Solutions
IC LASER DRVR 2GBPS 5V 24QFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess