EN
  • EN
  • DE

SY88973VMITR

Part No SY88973VMITR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP POST 5V/3.3V HS 16-MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 16-MLF (3x3)
Win Source Part Number 042975-SY88973VMITR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY88973VMITR CAD Model

Description

Microchip Technology SY88973VMITR Product Overview

The Microchip Technology SY88973VMITR is a cutting-edge, high-speed, low-power consumption optical fiber receiver that has been designed with the latest technological advancements in mind. This product is part of Microchip's extensive portfolio of semiconductor solutions, which are renowned for their quality, reliability, and performance.

Key Features:

  • High-Speed Performance: The SY88973VMITR is capable of handling data rates that are essential for modern fiber-optic communication systems. It ensures rapid data transmission for efficient and reliable high-speed operations.
  • Low Power Consumption: With energy efficiency being a critical aspect in today's electronics, this product is designed to operate with minimal power requirements, thereby reducing the overall power consumption of the system it is integrated into.
  • Enhanced Sensitivity: The device features an advanced receiver circuit that provides improved sensitivity, which is crucial for maintaining signal integrity over longer distances or in noisy environments.
  • Compact Form Factor: The SY88973VMITR comes in a compact package, making it ideal for space-constrained applications without compromising its functionality or performance.
  • Robust Temperature Range: This product is built to perform reliably across a broad range of operating temperatures, making it suitable for various industrial and commercial applications.
  • Integrated Features: The device includes integrated features such as a loss-of-signal (LOS) output, which provides a real-time indication of signal presence, adding to its utility in complex systems.

Applications:

The SY88973VMITR is versatile and can be used in multiple applications, including but not limited to:

  • High-speed networking equipment such as routers, switches, and optical transceivers
  • Data center interconnects that require high data throughput and reliability
  • Telecommunications infrastructure, including SONET/SDH, Ethernet, and Fiber Channel systems
  • Industrial data links where robustness and high-speed data transfer are necessary

Overall, the Microchip Technology SY88973VMITR optical fiber receiver is a superior choice for designers and engineers looking for a high-performance, energy-efficient solution to meet the rigorous demands of today's high-speed communication networks.

You May Also Be Interested in

MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
NOVOSENSE
ISO C-SENSING AMPLIFIER
Lowest to $1.7888
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MACOM Technology Solutions
2500W, GAN HEMT, 65V, DC-1.215GH
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6597 $59.9373
22+ $5.4643 $120.2146
33+ $5.2934 $174.6822
46+ $5.1224 $235.6304
59+ $4.9515 $292.1385
79+ $4.4398 $350.7442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess