EN
  • EN
  • DE

SY88993AVKC

Part No SY88993AVKC
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LIMITING 3.2GBPS 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 104280-SY88993AVKC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88993AVKC CAD Model

Description

The SY88993AVKC is a high-performance, low-power, single 3.3V supply VCSEL driver designed by Microchip Technology. This advanced product is tailored to drive Vertical Cavity Surface Emitting Lasers (VCSELs) at data rates up to 5Gbps, making it an ideal choice for high-speed data communication applications.

With an emphasis on flexibility, the SY88993AVKC boasts programmable features such as output amplitude and modulation current, enabling it to accommodate various VCSEL characteristics and data rates. This programmability ensures that designers can fine-tune their system performance to meet specific requirements.

The device integrates a bias generator, a modulation current generator, and comprehensive safety features, including thermal shutdown and under-voltage lockout. The bias generator provides a stable and precise current source for VCSEL biasing, while the modulation current generator allows for efficient signal modulation. These features ensure reliable operation and protection for both the driver and the laser diode.

The SY88993AVKC operates over a wide temperature range, making it suitable for various environmental conditions. Its power consumption is minimized thanks to the intelligent circuit design, which translates into energy savings and prolonged system life.

Housed in a compact 10-pin MSOP (Mini Small Outline Package) footprint, the SY88993AVKC is designed for space-constrained applications, offering a high degree of integration without compromising performance. It is commonly used in fiber optic transceivers, Gigabit Ethernet, Fiber Channel, and other high-speed data systems.

Overall, the SY88993AVKC from Microchip Technology represents a robust and versatile solution for driving VCSELs in high-speed optical communication systems. Its combination of performance, programmability, and integration makes it a superior choice for designers looking to enhance their data transmission capabilities.

You May Also Be Interested in

Skyworks Solutions Inc.
AUTOMOTIVE ISOLATED VOLTAGE SENS
Lowest to $1.6008
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess