EN
  • EN
  • DE

SY89295UTG

Part No SY89295UTG
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Description 2.5V/3.3V 1.5GHz PRECISION LVPECL PROGRAMMABLE DELAY | IC DELAY LN 1024TAP PROG 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number SY89295
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1263149-SY89295UTG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY89295UTG CAD Model

Description

The SY89295UTG is a precision, high-speed integrated circuit from Microchip Technology that is part of their high-performance clock and data management product line. This device is designed to meet the rigorous demands of today's advanced electronic systems, providing solutions for applications that require low-jitter and high-frequency signal processing.

Key Features

  • High-Speed Operation: The SY89295UTG operates at exceptionally high speeds, making it suitable for applications that require rapid signal processing and data transfer.
  • Low Jitter Performance: With its low jitter characteristics, this device ensures signal integrity, which is crucial for maintaining the quality of high-speed data communications.
  • Flexible Voltage Operation: It supports a wide range of power supply voltages, providing versatility in different system designs and compatibility with various logic levels.
  • Durable Construction: Encased in a robust package, the SY89295UTG is built to withstand the challenging conditions of industrial environments.
  • Advanced Technology: Utilizing Microchip's cutting-edge technology, this product delivers reliable performance and is at the forefront of semiconductor innovation.

Applications

The SY89295UTG is ideal for a variety of applications including, but not limited to, telecommunications, data communications, test and measurement equipment, and high-speed computing systems. Its ability to handle high-frequency signals makes it a go-to component for designers looking to optimize their systems for speed and reliability.

Product Specifications

As a critical component in electronic systems, the SY89295UTG offers a range of specifications that enable designers to incorporate it into their designs effectively. Detailed specifications, including pin configurations, timing diagrams, and electrical characteristics, can be found in the product datasheet provided by Microchip Technology.

Note: For the most accurate and up-to-date information regarding the SY89295UTG, please refer to the official Microchip Technology website or contact their support team for detailed technical support.

You May Also Be Interested in

Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.6791
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.9166
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $8.8609
Maxim Integrated
IC DELAY LINE 10NS 8DIP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 60NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $3.7634
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $9.8882
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7145 $55.4290
5+ $22.7401 $113.7005
7+ $22.0295 $154.2065
10+ $21.3189 $213.1890
13+ $20.6082 $267.9066
17+ $18.4763 $314.0971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess