EN
  • EN
  • DE

SY89421VZH

Part No SY89421VZH
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 5/3.3V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Phase Lock Loop (PLL) IC 1.12GHz 1 -
Manufacturer Microchip Technology
Series ClockWorks®
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 85°C
Family Name SY89421
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -576-2119-5-ND, 576-2119-5
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898714-SY89421VZH
Ultra Librarian 3D Model Ultra Librarian SY89421VZH CAD Model

Description

The SY89421VZH from Microchip Technology is a high-performance integrated circuit designed for precision applications within the realm of digital signal processing and communication systems. This advanced product boasts a plethora of features that make it a versatile and essential component for engineers and designers focusing on cutting-edge technology solutions.

Key Features

  • High-Speed Operation: The SY89421VZH is designed for rapid data processing, enabling high-speed operations critical for modern digital and communication systems.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, making it ideal for power-sensitive applications.
  • Robust Interface Options: It offers a variety of interface options, ensuring compatibility with a broad range of other components and systems.
  • Temperature Range: The device operates effectively across a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The SY89421VZH is suitable for a diverse set of applications, including but not limited to:

  • High-speed data communications
  • Networking equipment
  • Signal processing units
  • Automated test equipment
  • Telecommunications infrastructure

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SY89421VZH is no exception. It is manufactured to meet stringent industry standards, ensuring long-term reliability and consistent performance.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design guides, to assist in the integration and use of the SY89421VZH in their projects. Microchip Technology also provides dedicated technical support to address any questions or issues that may arise during the design, development, or deployment phases.

For engineers and designers seeking a high-speed, low-power, and reliable solution, the SY89421VZH from Microchip Technology represents a top-tier option that combines performance with versatility, ensuring that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess