EN
  • EN
  • DE

SY89429VJC-TR

Part No SY89429VJC-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Type Frequency Synthesizer
PLL Yes
Input Crystal
Output PECL
Number of Circuits 1
Frequency - Max 800MHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating 0°C ~ 75°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY89429
Other Names SY89429VJC TR,SY89429VJC TR,SY89429VJCTR,SY89429VJCTR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269715-SY89429VJC-TR
Ultra Librarian 3D Model Ultra Librarian SY89429VJC-TR CAD Model

Description

Microchip Technology SY89429VJC-TR Overview

The SY89429VJC-TR is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to the needs of advanced electronic systems, this product is part of Microchip's extensive range of clock and timing solutions, offering a unique combination of features for a wide array of applications.

Key Features

  • High Precision: The SY89429VJC-TR is engineered for precise timing and frequency control, ensuring stable operation in critical applications.
  • Versatility: This device is suitable for various applications, including telecommunications, data communications, and high-speed computing systems.
  • Programmability: With programmable features, users can customize the device to meet specific requirements, providing flexibility and adaptability to different system designs.
  • Low Power Consumption: It is designed with power efficiency in mind, making it ideal for portable and battery-powered applications.
  • High Reliability: Microchip's commitment to quality ensures that the SY89429VJC-TR operates reliably over a broad range of temperatures and conditions.

Product Specifications

The SY89429VJC-TR is available in a compact package and is characterized by its robust performance and durability. It supports a variety of voltage levels and has a wide operating temperature range, making it a suitable choice for harsh environments.

Applications

With its precision and programmability, the SY89429VJC-TR is an excellent choice for applications that require accurate timing and frequency management. It's commonly used in:

  • Networking equipment such as routers, switches, and base stations
  • Server and storage systems
  • Test and measurement equipment
  • High-speed data transfer interfaces

Ordering and Availability

The SY89429VJC-TR is available for order from Microchip Technology's official distributors and online store. It is offered in tape and reel packaging, facilitating easy integration into manufacturing processes. For detailed ordering information and availability, clients are encouraged to contact Microchip Technology's customer support team or visit their website.

Overall, the SY89429VJC-TR from Microchip Technology is a testament to the company's dedication to providing advanced solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess