EN
  • EN
  • DE

SY89533LHZ TR

Part No SY89533LHZ TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Clock/Frequency Synthesizer
PLL Yes
Input Crystal
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 500MHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number SY89533
Other Names SY89533LHZ TR,SY89533LHZTR
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269701-SY89533LHZ TR
Ultra Librarian 3D Model Ultra Librarian SY89533LHZ TR CAD Model

Description

The SY89533LHZ TR by Microchip Technology is a high-performance, precision clock synthesizer that offers an ideal solution for demanding applications requiring a stable and accurate clock signal. This integrated circuit is designed to provide exceptional jitter performance, frequency flexibility, and signal integrity, making it suitable for use in telecommunications, networking, data centers, and industrial environments.

Key Features

  • High Precision: The SY89533LHZ TR delivers precise clock generation with low phase noise and low jitter, ensuring reliable performance for critical applications.
  • Frequency Flexibility: This device supports a broad range of output frequencies, providing versatility for various system designs and requirements.
  • Programmability: Users can easily program the device through I2C or SPI interfaces, allowing for easy integration and customization within a system.
  • Robust Temperature Range: It operates effectively across an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.
  • Power Efficiency: Designed with power efficiency in mind, the SY89533LHZ TR helps to reduce the overall power consumption of the systems it is integrated into.

Applications

The SY89533LHZ TR is engineered to meet the stringent requirements of various high-speed communication protocols and can be used in a wide array of applications, such as:

  • Networking equipment like routers, switches, and servers
  • Telecommunications infrastructure including base stations and network clocks
  • Data storage systems and data centers
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The SY89533LHZ TR is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industries it serves. With the backing of Microchip's support and expertise, customers can trust in the performance and longevity of this clock synthesizer.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess