EN
  • EN
  • DE

SY89854UMI

Part No SY89854UMI
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:4 3.5GHZ 16MLF / Clock Fanout Buffer 4-OUT 1-IN 1:4 16-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Precision Edge
Packaging Tray
Part Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Translator
Number of Circuits 1
Input CML, LVDS, PECL
Output LVPECL
Frequency - Max 3.5GHz
Operating Supply Voltage 2.375 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad, 16-MLF
Manufacturer Package 16-MLF (3x3)
Win Source Part Number 795983-SY89854UMI
Popularity Medium
Supply and Demand Status Limited
Family Name SY89854
Introduction Date June 01, 2005
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SY89854UMI CAD Model

Description

The SY89854UMI from Microchip Technology is a state-of-the-art, precision clock distribution device designed to cater to the demanding requirements of high-speed communication and data systems. This product is a testament to Microchip's commitment to providing advanced solutions for timing and synchronization in complex electronic systems.

Key Features

  • High-Speed Performance: The SY89854UMI is capable of handling clock speeds that are essential for high-performance applications, ensuring minimal skew and jitter.
  • Low Skew Outputs: This device offers low skew clock distribution, which is critical for maintaining the integrity of the timing signals in high-speed digital systems.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages, making it versatile for various system designs and ensuring compatibility with different logic levels.
  • Temperature Range: The SY89854UMI is designed to perform reliably across a broad temperature range, suitable for harsh industrial environments.

Applications

The SY89854UMI is an excellent choice for numerous applications that require precise clock distribution, such as:

  • High-speed data communication systems
  • Networking and telecommunication equipment
  • Data centers and server farms
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its high-quality products, and the SY89854UMI is no exception. It is manufactured to meet rigorous standards, ensuring both reliability and performance. Users can trust this device to maintain system integrity and extend the operational lifespan of their applications.

Whether you are designing a new system or upgrading an existing one, the SY89854UMI from Microchip Technology offers the precision and reliability needed to keep your systems running at their best. With its robust feature set and proven performance, it stands out as a superior choice for clock distribution solutions.

You May Also Be Interested in

Analog Devices Inc.
IC DIVIDER X8 PRESCALER 16-QFN / RF IC Divide-by-8 VSAT 0Hz ~ 18GHz 16-QFN (3x3)
Lowest to $49.3288
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237
Renesas Electronics America
IC Clk Buffer 2: 4 266MHZ 20TSSOP
Lowest to $38.5578
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:2 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 250 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.3025
Skyworks Solutions Inc.
IC CLK BUFFER 2:8 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC Clk Multpx 12: 1 32VFQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess