The TC1015-3.0VCT718 is a high-performance, low-dropout (LDO) voltage regulator from Microchip Technology, designed to deliver a continuous 3.0V output from a wide range of input voltages. This component is part of Microchip's TC1015 series, known for its high accuracy, low power consumption, and small footprint, making it an ideal choice for battery-operated devices and other power-sensitive applications.
Key Features
- Output Voltage: Fixed 3.0V output with high accuracy.
- Output Current: Capable of delivering up to 150mA of continuous current.
- Low Dropout: Features a low dropout voltage, which enhances efficiency by allowing operation closer to the battery's end-of-life voltage.
- Stable Operation: Requires only a small ceramic output capacitor for stability, reducing the overall solution size and cost.
- Power-Saving: Offers low quiescent current, which significantly improves power efficiency and extends battery life.
- Thermal Protection: Integrated thermal shutdown protection ensures the device operates within safe temperature limits.
- Short-Circuit Protection: Built-in short-circuit protection safeguards the regulator and the load from potential damage due to output short circuits.
Applications
The TC1015-3.0VCT718 is versatile and can be used in a wide array of applications where stable and efficient power supply is required. It is particularly suitable for:
- Portable electronics such as smartphones, tablets, and GPS devices
- Wearable technology like smartwatches and fitness trackers
- Medical devices requiring consistent and reliable power supply
- Industrial and automation systems for sensors and control units
- Consumer electronics including cameras, audio players, and gaming devices
Package Information
The TC1015-3.0VCT718 is available in the space-saving 5-Pin SOT-23 package, which is suitable for automated assembly processes and fits easily into space-constrained applications.