EN
  • EN
  • DE

TC1017R-3.0VLTTR

Part No TC1017R-3.0VLTTR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 150mA CMOS LDO With Shutdown IN SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 0.5 %
Max Input Voltage 6 V
Max Operating Temperature 125 °C
Min Input Voltage 2.7 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Output Current 150 mA
Output Type Fixed
Output Voltage 3 V
Polarity Positive
Quiescent Current 53 µA
RoHS Compliant
Win Source Part Number 1146802-TC1017R-3.0VLTTR
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1017R-3.0VLTTR CAD Model

Description

Microchip Technology's TC1017R-3.0VLTTR Voltage Regulator

The TC1017R-3.0VLTTR from Microchip Technology is a highly efficient, low dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 3.0V. This compact and reliable component is an ideal choice for space-constrained applications that require a stable power supply with minimal power loss.

Key Features

  • Output Voltage: Precisely regulated 3.0V output, suitable for a wide range of low-voltage electronics.
  • High Accuracy: Output voltage accuracy is maintained within ±0.5%, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances efficiency by minimizing the difference between the input and output voltages.
  • Output Current: Capable of delivering up to 50mA of continuous output current, making it suitable for powering small to medium-sized loads.
  • Low Quiescent Current: Exhibits a low quiescent current, which is ideal for battery-powered devices, as it helps to prolong battery life.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term reliability.
  • Package: Available in a small, 5-pin SOT-23 package, which is perfect for applications where board space is at a premium.

Applications

The TC1017R-3.0VLTTR is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Reference voltage sources
  • Point-of-load applications

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the TC1017R-3.0VLTTR is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial, commercial, and consumer applications. With its robust design and integrated protection features, this voltage regulator is a reliable choice for designers looking to enhance the performance and longevity of their electronic products.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8829 $61.8030
160+ $0.7244 $115.9040
250+ $0.7018 $175.4500
345+ $0.6791 $234.2895
440+ $0.6565 $288.8600
590+ $0.5886 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess