EN
  • EN
  • DE

TC1047AVNBTR

Part No TC1047AVNBTR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 2.5 V to 5.5 V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 25°C (125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 092720-TC1047AVNBTR
Family Name TC1047
Introduction Date January 13, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive
Ultra Librarian 3D Model Ultra Librarian TC1047AVNBTR CAD Model

Description

Microchip Technology TC1047AVNBTR Temperature Sensor

The Microchip Technology TC1047AVNBTR is a high-precision analog output temperature sensor that operates across a wide voltage range of 2.7V to 5.5V. This versatile sensor is designed to deliver a linear temperature measurement in a compact SOT-23B package, making it an ideal choice for space-constrained applications where accurate temperature monitoring is essential.

With a temperature sensing range of -40°C to +125°C, the TC1047AVNBTR provides a temperature-to-voltage conversion factor of 10mV/°C, ensuring precise temperature readings over its full operating range. Its low power consumption and wide operating voltage range make it suitable for battery-operated devices, as well as industrial and automotive systems where power efficiency is critical.

The device features a high level of accuracy, with a typical error of ±1°C at 25°C, which makes it reliable for applications requiring precise temperature control and monitoring. This accuracy is maintained over the entire operating temperature and voltage range, ensuring consistent performance in a variety of conditions.

Integration of the TC1047AVNBTR is straightforward, thanks to its analog output that can be directly connected to the analog-to-digital converter (ADC) of a microcontroller for easy temperature data acquisition. This feature simplifies the design process for engineers, allowing for quick implementation into various systems such as climate control, personal electronics, medical devices, and industrial equipment.

Moreover, the sensor's robust design offers excellent long-term stability and reliability, with a low thermal time constant that enables it to respond quickly to temperature changes. This responsiveness is particularly beneficial in applications where rapid temperature fluctuations need to be accurately captured and managed.

In summary, the Microchip Technology TC1047AVNBTR temperature sensor is a high-performance, versatile solution for a wide range of temperature sensing applications. Its ease of integration, low power consumption, and precise temperature measurement capabilities make it a valuable component for designers looking to enhance the performance and reliability of their thermal management systems.

You May Also Be Interested in

Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8VSSOP
Lowest to $2.8264
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Texas Instruments
Quad Remote Diode and Local Temperature Sensor with SMBus Interface | SENSOR DIGITAL -40C-125C 14WSON
Lowest to $5.9335
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $6.1120
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.6443
Texas Instruments
Digital Temperature Sensor with Two-Wire Interface
Lowest to $0.2123

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4702 $51.7220
260+ $0.3858 $100.3080
405+ $0.3737 $151.3485
555+ $0.3617 $200.7435
720+ $0.3496 $251.7120
960+ $0.3135 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,170 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess