Overview of Product TC1055-3.3VCT from Microchip Technology
The TC1055-3.3VCT is a high-precision, low-dropout voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is optimized for use in battery-operated systems and offers a combination of features that make it ideal for portable electronics, such as smartphones, tablets, and other handheld devices.
Key Features
- Output Voltage: The TC1055-3.3VCT provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a wide range of electronic devices.
- Low Dropout: With a low dropout voltage, this regulator maintains its output stability even when the input voltage is close to the output voltage, maximizing battery life and efficiency.
- High Accuracy: The output voltage is accurate to within ±0.5%, which is essential for sensitive electronic components that require precise voltage levels for optimal performance.
- Low Power Consumption: It features a low quiescent current, which is particularly beneficial in extending battery life in portable applications by reducing the power drawn when in standby mode.
- Thermal Protection: The TC1055-3.3VCT includes an over-temperature shutdown feature that protects the device and the system in which it is used from damage due to excessive heat.
- Small Form Factor: Available in a compact package, the regulator is suitable for space-constrained applications.
Applications
The TC1055-3.3VCT is versatile and can be used in various applications such as:
- Portable electronics
- Battery-powered devices
- Handheld instruments
- Embedded systems
- Microcontroller power supplies
Reliability and Support
Microchip Technology is known for its commitment to quality and long-term reliability. The TC1055-3.3VCT is backed by Microchip's robust support and service, ensuring that customers receive the assistance they need for design, development, and production.
In conclusion, the TC1055-3.3VCT from Microchip Technology is a reliable and efficient solution for applications requiring a stable and accurate voltage regulator with low power consumption. Its small footprint and comprehensive features make it an excellent choice for designers looking to optimize their power management systems.