EN
  • EN
  • DE

TC1173-2.8VUA

Part No TC1173-2.8VUA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 300mA CMOS LDO with Shutdown, ERROR Output and Bypass | IC REG LINEAR 2.8V 300MA 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 2.8V
Maximum Dropout Voltage 0.48V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 90μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number TC1173
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264402-TC1173-2.8VUA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC1173-2.8VUA CAD Model

Description

Introducing the TC1173-2.8VUA Voltage Regulator from Microchip Technology

The TC1173-2.8VUA is a high-quality voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This precision, fixed-output voltage regulator stands out for its low dropout voltage and low noise output, making it an ideal choice for a wide range of applications where voltage regulation is critical.

With an output voltage of 2.8 volts, the TC1173-2.8VUA ensures a stable and reliable power supply for sensitive electronic components. It is particularly well-suited for battery-powered devices, as its low dropout voltage means that it can continue to provide a regulated output even when the supply voltage is very close to the output voltage, thus maximizing battery life.

The TC1173-2.8VUA comes in a compact SOT-23A package, which is perfect for space-constrained applications. Despite its small size, it offers a robust thermal performance and is capable of delivering a continuous output current of up to 300 mA. This makes it a versatile choice for portable electronics, including mobile phones, personal digital assistants (PDAs), and handheld gaming devices.

Microchip Technology has equipped the TC1173-2.8VUA with a variety of safety features to ensure the protection of your electronic devices. These include over-temperature shutdown and over-current protection, which safeguard the regulator and the application in adverse conditions. Additionally, its low-power consumption helps in maintaining the efficiency of the overall system.

The regulator's fixed voltage output eliminates the need for external resistors, simplifying the design and reducing component count. This makes the TC1173-2.8VUA not only a reliable choice but also user-friendly for circuit designers and hobbyists alike.

Whether you're designing a new electronic product or looking for a reliable power management solution for your current application, the TC1173-2.8VUA from Microchip Technology offers the performance, reliability, and quality you need in a voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess