EN
  • EN
  • DE

TC1301A-AAAVMF

Part No TC1301A-AAAVMF
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/2.63V 8DFN / LDO Regulator Pos 3.3V 0.3A/0.15A 8-Pin DFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 6V
Output Voltage 3.3V, 3.3V, 2.63V
Voltage Dropout (Maximum) 0.18V @ 300mA, 0.25V @ 150mA
Output Current 300mA, 150mA
Operating Supply Current 180μA
PSRR 58dB (100Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-EP (3x3)
Win Source Part Number 796389-TC1301A-AAAVMF
Popularity Medium
Supply and Demand Status Limited
Family Name TC1301A
Introduction Date September 18, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TC1301A-AAAVMF CAD Model

Description

The TC1301A-AAAVMF is a high-performance, dual-output, mixed-signal integrated circuit from Microchip Technology, designed to cater to a wide range of power management applications. This versatile component is an ideal solution for portable devices, IoT applications, and other systems that require efficient power regulation.

Key Features

  • Output Configuration: The device includes a fixed 300 mA high-speed LDO (Low Drop-Out) regulator and a 500 mA synchronous buck converter, offering two independent power sources for system components.
  • High Efficiency: The synchronous buck converter operates with high efficiency, which is crucial for battery-operated devices, ensuring longer battery life and reduced heat generation.
  • Low Quiescent Current: It features a low quiescent current, which minimizes power consumption during idle states, making it suitable for power-sensitive applications.
  • Voltage Options: The device offers a range of output voltage options for the LDO and buck converter, providing flexibility to meet various design requirements.
  • Power-Good Output: The TC1301A-AAAVMF includes a power-good output that can be used for power sequencing and system reliability checks.
  • Thermal Protection: Integrated thermal protection ensures the device operates within safe temperature ranges, preventing overheating and potential damage to the system.
  • Small Footprint: The compact surface-mount package allows for a small PCB footprint, ideal for space-constrained applications.

Applications

The TC1301A-AAAVMF is suitable for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • Wireless peripherals
  • IoT devices
  • Wearable technology
  • Smart sensors

With its combination of efficiency, versatility, and compact design, the TC1301A-AAAVMF from Microchip Technology is a reliable choice for designers looking to enhance the power management capabilities of their next project.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess