EN
  • EN
  • DE

TC1301B-FHAVMFTR DFN8

Part No TC1301B-FHAVMFTR DFN8
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case DFN8
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 757141-TC1301B-FHAVMFTR DFN8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1301B-FHAVMFTR DFN8 CAD Model

Description

Product Overview: TC1301B-FHAVMFTR DFN8 - Microchip Technology

The TC1301B-FHAVMFTR from Microchip Technology is a high-performance, integrated power supply solution housed in a compact DFN8 package. This device is designed to cater to a wide range of applications that require efficient power management, including portable devices, wearable technology, and Internet of Things (IoT) products.

Key Features

  • Dual Output LDO/DC-DC Converter: The TC1301B integrates a fixed-frequency, synchronous buck DC-DC converter alongside a low-dropout regulator (LDO), providing two independent power rails from a single device.
  • High Efficiency: The synchronous buck converter operates with high efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Compact Footprint: The DFN8 package is space-saving, making it ideal for compact PCB layouts and space-constrained applications.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power sources and ensuring versatility across different system designs.
  • Adjustable Output Voltage: The output voltage of the DC-DC converter can be externally adjusted, providing design flexibility to match the voltage requirements of the load.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the downstream components from excessive current draw.
  • Thermal Shutdown: An integrated thermal shutdown feature prevents the device from overheating, enhancing system reliability.

Applications

The TC1301B-FHAVMFTR is suitable for a variety of applications, particularly where power efficiency and space constraints are critical considerations. These applications include but are not limited to:

  • Portable Medical Devices
  • Smart Wearables
  • Wireless Sensors and Networks
  • Handheld Consumer Electronics
  • IoT Devices

Summary

Microchip Technology's TC1301B-FHAVMFTR DFN8 is a versatile power management IC that combines a synchronous buck converter with an LDO in a single package. It is engineered to meet the needs of modern electronic designs that demand compact size, high efficiency, and reliable protection features. With its adjustable output and wide input voltage range, the TC1301B-FHAVMFTR is an excellent choice for designers looking to optimize power consumption and maximize battery life in their products.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,484 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess